IC LIMITING 1 CIRCUIT 16VQFN Product overview: ONET4291PARGVR from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ONET4291PARGVR can be used for catalog matching and distributor lookup.
ATM/SONET/SDH Support Circuit, 1-Func, PQCC16
ATM/SONET/SDH Support Circuit, 1-Func, PQCC16
Limiting Amplifier 1 Circuit Differential 16-VQFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 1084435-ONET4291PARG
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 4.5GHz
Amplifier Type: Limiting
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-VQFN (4x4)
Supply Voltage - Operating: 2.9 V to 3.6 V
Operating Supply Current: 50mA
Alternative Parts (Cross-Reference): ONET4291PARGVT; ONET4291PARGVTG4; ONET4291PARGVR; MAX3748ETE+;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Limiting Amplifiers 1.0-4.25 Gbps Rate- Slct Limiting Amp
IC LIMITING 1 CIRCUIT 16VQFN
IC LIMITING 1 CIRCUIT 16VQFN
Limiting Amplifier 1 Circuit Differential 16-VQFN (4x4)
Limiting Amplifier 1 Circuit Differential 16-VQFN (4x4)
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-ONET4291PARGVR | ONET4291PARGVR | 296-18691-2-ND | 1084435-ONET4291PARGVR | ONET4291PARGVR | ONET4291PARGVR | ONET4291PARGVR | ONET4291PARGVR |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ONET4291PARGVR | Limiting Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Bandwidth | 4500 MHz | 4500 MHz | 4500 MHz | 4500 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | Bulk | VQFN16 | 16-VQFN Exposed Pad | 16-VQFN (4x4) | -40degC ~ 85degC | 16-VQFN Exposed Pad | ||
| Standards | RoHS | RoHS |