Advanced Linear Devices, Inc. Dual Ultra Micropower Rail-to-Rail CMOS Operational Amplifier ALD2706ASAL

Description
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Request a Quote Datasheet
Description
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2706ASAL - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
Dual Ultra Micropower Rail-to-Rail CMOS Operational Amplifier
ALD2706ASAL
Dual Ultra Micropower Rail-to-Rail CMOS Operational Amplifier ALD2706ASAL
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 1014-1141-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
1014-1141-ND
Instrumentation, Op Amps, Buffer Amps 1014-1141-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1032078-ALD2706ASAL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1032078-ALD2706ASAL
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1032078-ALD2706ASAL
Win Source Part Number: 1032078-ALD2706ASAL Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 2 Standard Package: 50 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: CMOS Slew Rate: 0.1V/µs Gain Bandwidth Product: 200 kHz Current - Input Bias: 0.1 pA Voltage - Input Offset: 2 mV Current - Supply: 50µA (x2 Channels) Current - Output / Channel: 200 µA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): TLV2252AIDR; LPV358MX; MAX4482ASA+T; ISL28258FBZ-T7; ISL28258FBZ; LPV358M/NOPB; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Advanced Linear Devices Inc. Other Names: 1014-1141 Base Product Number: ALD2706 Voltage - Supply Span (Min): 2 V Voltage - Supply Span (Max): 10 V

Win Source Part Number: 1032078-ALD2706ASAL
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 2
Standard Package: 50
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 0.1V/µs
Gain Bandwidth Product: 200 kHz
Current - Input Bias: 0.1 pA
Voltage - Input Offset: 2 mV
Current - Supply: 50µA (x2 Channels)
Current - Output / Channel: 200 µA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): TLV2252AIDR; LPV358MX; MAX4482ASA+T; ISL28258FBZ-T7; ISL28258FBZ; LPV358M/NOPB;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Advanced Linear Devices Inc.
Other Names: 1014-1141
Base Product Number: ALD2706
Voltage - Supply Span (Min): 2 V
Voltage - Supply Span (Max): 10 V

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-ALD2706ASAL
Operational Amplifier IC 687-ALD2706ASAL
IC CMOS 2 CIRCUIT 8SOIC Product overview: ALD2706ASAL from Advanced Linear Devices, Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ALD2706ASAL can be used for catalog matching and distributor lookup.

IC CMOS 2 CIRCUIT 8SOIC Product overview: ALD2706ASAL from Advanced Linear Devices, Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ALD2706ASAL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ALD2706ASAL - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ALD2706ASAL
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ALD2706ASAL
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ALD2706ASAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ALD2706ASAL
Integrated Circuits (ICs) - Linear - Amplifiers ALD2706ASAL
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - ALD2706ASAL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ALD2706ASAL
Instrumentation, OP Amps, Buffer Amps ALD2706ASAL
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet

Technical Specifications

  Advanced Linear Devices, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number ALD2706ASAL 1014-1141-ND 1032078-ALD2706ASAL 687-ALD2706ASAL ALD2706ASAL ALD2706ASAL ALD2706ASAL
Product Name Dual Ultra Micropower Rail-to-Rail CMOS Operational Amplifier Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 2 to 10 volts 2 volts
Source Current (IS) 0.0400 milliamps 0.0500 milliamps 0.0500 milliamps 0.0500 milliamps 0.0500 milliamps
IBIAS 2.00E-5 µA 1.00E-7 µA 1.00E-7 µA
GBW 0.2000 MHz 0.2000 MHz 0.2000 MHz
Slew Rate 0.1000 V/µs 0.1000 V/µs 0.1000 V/µs 0.1000 V/µs 1.00E-7 V/µs 0.1000 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

5V Rail-to-Rail High Precision Operational Amplifier - ALD1712BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Instrumentation, Op Amps, Buffer Amps - ALD1721ESAL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.1200 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers
Precision Dual Ultra Micropower CMOS Operational Amplifier - ALD2736ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0425 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Precision Ultra Micropower CMOS Operational Amplifier - ALD1736ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers