155 MBPS TO 3.3 GBPS Limiting Amplifier 16-QFN -40 to 85 Product overview: ONET3301PARGTR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ONET3301PARGTR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 041993-ONET3301PARGT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 45kHz
Amplifier Type: Limiting
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 32mA
Channel Output Current: 25mA
Alternative Parts (Cross-Reference): ADN2892ACPZ-RL7; ONET4251PARGT; ONET3301PARGT;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Limiting Amplifier 1 Circuit Differential 16-VQFN (3x3)
IC LIMITING 1 CIRCUIT 16VQFN
IC LIMITING 1 CIRCUIT 16VQFN
Limiting Amplifier 1 Circuit Differential 16-VQFN (3x3)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-ONET3301PARGTR | 041993-ONET3301PARGTR | ONET3301PARGTR-ND | ONET3301PARGTR | ONET3301PARGTR | ONET3301PARGTR |
| Product Name | QFN Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ONET3301PARGTR | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3.3 volts | 3 to 3.6 volts | 3 volts | |||
| Bandwidth | 0.0450 MHz | 0.0450 MHz | 0.0450 MHz | 0.0450 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |