Texas Instruments High-Performance Analog Microprocessors OMAPL138EZWTD4E

Description
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)
Request a Quote Datasheet
Description
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 296-42794-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42794-ND
Microprocessors 296-42794-ND
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)

Buy Now Datasheet
Embedded Microprocessor MPU - 694-OMAPL138EZWTD4E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-OMAPL138EZWTD4E
Embedded Microprocessor MPU 694-OMAPL138EZWTD4E
SOC OMAPL1xx ARM926EJ-S 361-Pin NFBGA Tray Product overview: OMAPL138EZWTD4E from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL138EZWTD4E can be used for catalog matching and distributor lookup.

SOC OMAPL1xx ARM926EJ-S 361-Pin NFBGA Tray Product overview: OMAPL138EZWTD4E from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL138EZWTD4E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - OMAPL138EZWTD4E - 929580-OMAPL138EZWTD4E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAPL138EZWTD4E
929580-OMAPL138EZWTD4E
Embedded - Embedded - Microprocessors - OMAPL138EZWTD4E 929580-OMAPL138EZWTD4E
Manufacturer: Texas Instruments Win Source Part Number: 929580-OMAPL138EZWTD 4E Series: OMAP-L1x Operating Temperature Range: -40°C ~ 90°C (TJ) Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 456MHz 361-NFBGA (16x16) Core Processor: ARM926EJ-S Speed: 456MHz Package: 361-LFBGA Package: Tray Family Name: OMAPL138 Categories: Integrated Circuits (ICs) Case / Package: 361-NFBGA (16x16) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: OMAPL138EZWTD4E-CRL, OMAPL138EZWTD4E-ND, 296-42794, Q13590617, -296-42794-ND

Manufacturer: Texas Instruments
Win Source Part Number: 929580-OMAPL138EZWTD4E
Series: OMAP-L1x
Operating Temperature Range: -40°C ~ 90°C (TJ)
Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)
Core Processor: ARM926EJ-S
Speed: 456MHz
Package: 361-LFBGA
Package: Tray
Family Name: OMAPL138
Categories: Integrated Circuits (ICs)
Case / Package: 361-NFBGA (16x16)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: OMAPL138EZWTD4E-CRL, OMAPL138EZWTD4E-ND, 296-42794, Q13590617, -296-42794-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAPL138EZWTD4E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAPL138EZWTD4E
Integrated Circuits (ICs) - Embedded - Microprocessors OMAPL138EZWTD4E
IC MPU OMAP-L1X 456MHZ 361NFBGA

IC MPU OMAP-L1X 456MHZ 361NFBGA

Supplier's Site
Microprocessors - OMAPL138EZWTD4E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAPL138EZWTD4E
Microprocessors OMAPL138EZWTD4E
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 296-42794-ND 694-OMAPL138EZWTD4E 929580-OMAPL138EZWTD4E OMAPL138EZWTD4E OMAPL138EZWTD4E
Product Name Microprocessors Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - OMAPL138EZWTD4E Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S
Supply Voltage 1.8V; 3.3V 1.3
Package Type Other; 361-LFBGA Other; 361-NFBGA (16x16) BGA; Other; 361-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZD60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - 5962-9310503QYA - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details