Intel Corporation Microprocessors 5962-8850106ZA

Description
Microprocessor, 16-Bit, 10MHz, CMOS, CPGA68
Request a Quote Datasheet
Description
Microprocessor, 16-Bit, 10MHz, CMOS, CPGA68
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 5962-8850106ZA - Rochester Electronics
Newburyport, MA, United States
Microprocessor, 16-Bit, 10MHz, CMOS, CPGA68

Microprocessor, 16-Bit, 10MHz, CMOS, CPGA68

Supplier's Site Datasheet
Microprocessors - 5962-8850106ZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
5962-8850106ZA
Microprocessors 5962-8850106ZA
80C186 Microprocessor IC i186 1 Core, 16-Bit 10MHz

80C186 Microprocessor IC i186 1 Core, 16-Bit 10MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 5962-8850106ZA - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microprocessors
5962-8850106ZA
Integrated Circuits (ICs) - Embedded - Microprocessors 5962-8850106ZA
IC MPU I186 10MHZ

IC MPU I186 10MHZ

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 5962-8850106ZA 5962-8850106ZA 5962-8850106ZA
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 16-Bit; 16-Bit 16-Bit; 1 Core, 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - A80960JD50 - 859081-A80960JD50 - Win Source Electronics
Specs
Architecture RISC
View Details
2 suppliers
AM3358 Sitara Processor - AM3358BZCZA100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Intel® Xeon Phi™ Coprocessor 3120A (6GB, 1.100 GHz, 57 core) - 3120A - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1100 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details