Texas Instruments AM1808 Sitara Processor AM1808BZWTA3

Description
Sitara Processor 361-NFBGA -40 to 105
Request a Quote Datasheet
Description
Sitara Processor 361-NFBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM1808 Sitara Processor - AM1808BZWTA3 - Texas Instruments
Dallas, TX, United States
AM1808 Sitara Processor
AM1808BZWTA3
AM1808 Sitara Processor AM1808BZWTA3
Sitara Processor 361-NFBGA -40 to 105

Sitara Processor 361-NFBGA -40 to 105

Buy Now Datasheet
Singapore, Singapore
300MHz 1.35V Embedded Microprocessor MPU
694-AM1808BZWTA3
300MHz 1.35V Embedded Microprocessor MPU 694-AM1808BZWTA3
ARM9 MPU, 300MHz, 32b, LFBGA, 1.35V, Sitara Product overview: AM1808BZWTA3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 1.35V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHz, 1.35V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1808BZWTA3 can be used for catalog matching and distributor lookup.

ARM9 MPU, 300MHz, 32b, LFBGA, 1.35V, Sitara Product overview: AM1808BZWTA3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 1.35V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHz, 1.35V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1808BZWTA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 296-32615-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-32615-ND
Microprocessors 296-32615-ND
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 361-NFBGA (16x16)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 361-NFBGA (16x16)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM1808BZWTA3 - 083076-AM1808BZWTA3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM1808BZWTA3
083076-AM1808BZWTA3
Embedded - Embedded - Microprocessors - AM1808BZWTA3 083076-AM1808BZWTA3
Manufacturer: Texas Instruments Win Source Part Number: 083076-AM1808BZWTA3 Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: System Control; CP15 RAM Controllers: LPDDR, DDR2 Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) SATA: SATA 3Gbps (1) USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Additional Interfaces: I2C, McASP, McBSP, SPI, MMC/SD, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 361-NFBGA (16x16) Speed(Frequency): 375MHz Security Package / Case: 361-LFBGA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083076-AM1808BZWTA3
Packaging: Tray
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: System Control; CP15
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
SATA: SATA 3Gbps (1)
USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Additional Interfaces: I2C, McASP, McBSP, SPI, MMC/SD, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 361-NFBGA (16x16)
Speed(Frequency): 375MHz
Security Package / Case: 361-LFBGA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - AM1808BZWTA3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM1808BZWTA3
Microprocessors AM1808BZWTA3
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 361-NFBGA (16x16)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 361-NFBGA (16x16)

Buy Now Datasheet
Microprocessors - AM1808BZWTA3 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM1808BZWTA3
Microprocessors AM1808BZWTA3
IC MPU SITARA 375MHZ 361NFBGA

IC MPU SITARA 375MHZ 361NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM1808BZWTA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM1808BZWTA3
Integrated Circuits (ICs) - Embedded - Microprocessors AM1808BZWTA3
IC MPU SITARA 375MHZ 361NFBGA

IC MPU SITARA 375MHZ 361NFBGA

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM1808BZWTA3 694-AM1808BZWTA3 296-32615-ND 083076-AM1808BZWTA3 AM1808BZWTA3 AM1808BZWTA3 AM1808BZWTA3
Product Name AM1808 Sitara Processor 300MHz 1.35V Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - AM1808BZWTA3 Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family ARM ARM; ARM926EJ-S ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V 1.8V; 3.3V 1.8V, 3.3V
Package Type Other; NFBGA Other; LFBGA Other; 361-LFBGA Other; 361-NFBGA (16x16) BGA; Other; 361-LFBGA Other; 361-LFBGA
Clock Speed 375 to 456 MHz 375 MHz 375 MHz 375 MHz 375 MHz
UARTs 3
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CUSA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8 suppliers
AM3358 Sitara Processor - AM3358BZCZA100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
AM1707 Sitara Processor - AM1707BZKB4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
7 suppliers
DM385 DaVinci Digital Media Processor - DM385AAAR11 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details