Texas Instruments High-Performance Analog Embedded - Embedded - Microprocessors - OMAPL137DZKBA3 OMAPL137DZKBA3

Description
Manufacturer: Texas Instruments Win Source Part Number: 025894-OMAPL137DZKBA 3 Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Signal Processing; C674x, System Control; CP15 RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Additional Interfaces: HPI, I2C, McASP, MMC/SD, SPI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 256-BGA (17x17) Speed(Frequency): 375MHz Security Package / Case: 256-BGA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 025894-OMAPL137DZKBA 3 Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Signal Processing; C674x, System Control; CP15 RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Additional Interfaces: HPI, I2C, McASP, MMC/SD, SPI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 256-BGA (17x17) Speed(Frequency): 375MHz Security Package / Case: 256-BGA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - OMAPL137DZKBA3 - 025894-OMAPL137DZKBA3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAPL137DZKBA3
025894-OMAPL137DZKBA3
Embedded - Embedded - Microprocessors - OMAPL137DZKBA3 025894-OMAPL137DZKBA3
Manufacturer: Texas Instruments Win Source Part Number: 025894-OMAPL137DZKBA 3 Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Signal Processing; C674x, System Control; CP15 RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Additional Interfaces: HPI, I2C, McASP, MMC/SD, SPI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 256-BGA (17x17) Speed(Frequency): 375MHz Security Package / Case: 256-BGA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 025894-OMAPL137DZKBA3
Packaging: Tray
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Signal Processing; C674x, System Control; CP15
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Additional Interfaces: HPI, I2C, McASP, MMC/SD, SPI, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 256-BGA (17x17)
Speed(Frequency): 375MHz
Security Package / Case: 256-BGA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
BGA Embedded Microprocessor MPU - 694-OMAPL137DZKBA3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Embedded Microprocessor MPU
694-OMAPL137DZKBA3
BGA Embedded Microprocessor MPU 694-OMAPL137DZKBA3
C6747 DSP+Arm processor 256-BGA -40 to 105 Product overview: OMAPL137DZKBA3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL137DZKBA3 can be used for catalog matching and distributor lookup.

C6747 DSP+Arm processor 256-BGA -40 to 105 Product overview: OMAPL137DZKBA3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL137DZKBA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 296-39095-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-39095-ND
Microprocessors 296-39095-ND
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 256-BGA (17x17)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 256-BGA (17x17)

Buy Now Datasheet
Microprocessors - OMAPL137DZKBA3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAPL137DZKBA3
Microprocessors OMAPL137DZKBA3
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 256-BGA (17x17)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 256-BGA (17x17)

Buy Now Datasheet
Embedded - Microprocessors - OMAPL137DZKBA3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
OMAPL137DZKBA3
Embedded - Microprocessors OMAPL137DZKBA3
IC MPU OMAP-L1X 375MHZ 256BGA

IC MPU OMAP-L1X 375MHZ 256BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAPL137DZKBA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAPL137DZKBA3
Integrated Circuits (ICs) - Embedded - Microprocessors OMAPL137DZKBA3
IC MPU OMAP-L1X 375MHZ 256BGA

IC MPU OMAP-L1X 375MHZ 256BGA

Supplier's Site
Microprocessors - OMAPL137DZKBA3 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
OMAPL137DZKBA3
Microprocessors OMAPL137DZKBA3
IC MPU OMAP-L1X 375MHZ 256BGA

IC MPU OMAP-L1X 375MHZ 256BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 025894-OMAPL137DZKBA3 694-OMAPL137DZKBA3 296-39095-ND OMAPL137DZKBA3 OMAPL137DZKBA3 OMAPL137DZKBA3 OMAPL137DZKBA3
Product Name Embedded - Embedded - Microprocessors - OMAPL137DZKBA3 BGA Embedded Microprocessor MPU Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 3.3V 1.8V; 3.3V
Package Type BGA; Other; 256-BGA (17x17) Other; BGA BGA; Other; 256-BGA BGA; Other; 256-BGA Other; 256-BGA
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM4378BZDN100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A9
View Details
AM3505 Sitara Processor - AM3505AZER - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Power efficient PowerArchitecture ® based solutions (QorIQ T-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 780-pin PBGA
View Details
500MHZ Embedded Microprocessor MPU - 694-ATSAMA5D27C-CNR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 V
Package Type Other; Tape & Reel (TR)
Pin Count 289
View Details
6 suppliers