Intel Corporation Embedded - Embedded - Microprocessors - AV8062700852800 AV8062700852800

Description
Win Source Part Number: 955218-AV80627008528 00 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 955218-AV80627008528 00 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AV8062700852800 - 955218-AV8062700852800 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AV8062700852800
955218-AV8062700852800
Embedded - Embedded - Microprocessors - AV8062700852800 955218-AV8062700852800
Win Source Part Number: 955218-AV80627008528 00 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955218-AV8062700852800
Series: *
Categories: Embedded - Microprocessors

Buy Now
1.10 GHz Embedded Microprocessor MPU - 694-AV8062700852800 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.10 GHz Embedded Microprocessor MPU
694-AV8062700852800
1.10 GHz Embedded Microprocessor MPU 694-AV8062700852800
Celeron 847 (2M Cache, 1.10 GHz) Product overview: AV8062700852800 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.10 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.10 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AV8062700852800 can be used for catalog matching and distributor lookup.

Celeron 847 (2M Cache, 1.10 GHz) Product overview: AV8062700852800 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.10 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.10 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AV8062700852800 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 955218-AV8062700852800 694-AV8062700852800
Product Name Embedded - Embedded - Microprocessors - AV8062700852800 1.10 GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM1802 Sitara Processor - AM1802EZCED3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded - Microprocessors - AGXD500AAXE0CD - Lingto Electronic Limited
Specs
Microprocessor Family AMD; Geode; AMD Geode™ GX
View Details
Intel® Celeron® Processor 787 (1.5M Cache, 1.30 GHz) - 787 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1300 MHz
View Details
ARM ® Cortex ® based components (Layerscape) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , QorIQ ARM Cortex
Package Type P-BGA; Other; 780 pin
FC-PBGA
View Details