Texas Instruments AM3359 Sitara Processor AM3359BZCZA80

Description
Sitara Processor 324-NFBGA -40 to 105
Request a Quote Datasheet
Description
Sitara Processor 324-NFBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM3359 Sitara Processor - AM3359BZCZA80 - Texas Instruments
Dallas, TX, United States
AM3359 Sitara Processor
AM3359BZCZA80
AM3359 Sitara Processor AM3359BZCZA80
Sitara Processor 324-NFBGA -40 to 105

Sitara Processor 324-NFBGA -40 to 105

Buy Now Datasheet
Microprocessors - 296-36881-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-36881-ND
Microprocessors 296-36881-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 324-NFBGA (15x15)

Buy Now Datasheet
Industrial 32-bit 800MHz BGA Embedded Microprocessor MPU - 694-AM3359BZCZA80 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 32-bit 800MHz BGA Embedded Microprocessor MPU
694-AM3359BZCZA80
Industrial 32-bit 800MHz BGA Embedded Microprocessor MPU 694-AM3359BZCZA80
32-bit RISC MPU, 800MHz, Industrial, 324-Pin BGA Product overview: AM3359BZCZA80 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 800MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Industrial, 32-bit, 800MHz, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3359BZCZA80 can be used for catalog matching and distributor lookup.

32-bit RISC MPU, 800MHz, Industrial, 324-Pin BGA Product overview: AM3359BZCZA80 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 800MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Industrial, 32-bit, 800MHz, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3359BZCZA80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - AM3359BZCZA80 - 083288-AM3359BZCZA80 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3359BZCZA80
083288-AM3359BZCZA80
Embedded - Embedded - Microprocessors - AM3359BZCZA80 083288-AM3359BZCZA80
Manufacturer: Texas Instruments Win Source Part Number: 083288-AM3359BZCZA80 Packaging: Tray Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, DDR2, DDR3, DDR3L Graphics Acceleration: Yes Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 324-NFBGA(15x15) Speed(Frequency): 800MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 126

Manufacturer: Texas Instruments
Win Source Part Number: 083288-AM3359BZCZA80
Packaging: Tray
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 324-NFBGA(15x15)
Speed(Frequency): 800MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 126

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3359BZCZA80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3359BZCZA80
Integrated Circuits (ICs) - Embedded - Microprocessors AM3359BZCZA80
IC MPU SITARA 800MHZ 324NFBGA

IC MPU SITARA 800MHZ 324NFBGA

Supplier's Site
Microprocessors - AM3359BZCZA80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3359BZCZA80
Microprocessors AM3359BZCZA80
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 324-NFBGA (15x15)

Buy Now
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3359BZCZA80
Microprocessors - MPU AM3359BZCZA80
Microprocessors - MPU Sitara ARM Cortex-A8 MPU

Microprocessors - MPU Sitara ARM Cortex-A8 MPU

Buy Now Datasheet
Embedded - Microprocessors - AM3359BZCZA80 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3359BZCZA80
Embedded - Microprocessors AM3359BZCZA80
IC MPU SITARA 800MHZ 324NFBGA

IC MPU SITARA 800MHZ 324NFBGA

Supplier's Site Datasheet
Microprocessors - AM3359BZCZA80 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3359BZCZA80
Microprocessors AM3359BZCZA80
IC MPU SITARA 800MHZ 324NFBGA

IC MPU SITARA 800MHZ 324NFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3359BZCZA80 296-36881-ND 694-AM3359BZCZA80 083288-AM3359BZCZA80 AM3359BZCZA80 AM3359BZCZA80 AM3359BZCZA80 AM3359BZCZA80 AM3359BZCZA80
Product Name AM3359 Sitara Processor Microprocessors Industrial 32-bit 800MHz BGA Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AM3359BZCZA80 Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors - MPU Embedded - Microprocessors Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM® Cortex®-A8 ARM; ARM® Cortex®-A8 ARM® Cortex®-A8
Supply Voltage 1.8V; 3.3V 1.8V; 3.3V 1.26 1.8V, 3.3V
Package Type Other; NFBGA Other; 324-LFBGA Other; 324-NFBGA(15x15) BGA; Other; 324-LFBGA Other; 324-LFBGA
Clock Speed 800 MHz 800 MHz 26 MHz 800 MHz 800 MHz 800 MHz
RAM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5708BCBDJEAS - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5726AABCXAR - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 760-BFBGA, FCBGA
Clock Speed 1500 MHz
View Details
2 suppliers
Microprocessors - DRA712BGGCBDRQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
AM1808 Sitara Processor - AM1808BZWT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers