Manufacturer: Texas Instruments
Win Source Part Number: 1232955-OMAP5912ZZG
Series: OMAP-59xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TC)
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 192MHz
Co-Processors/DSP: Signal Processing; C55x, System Control; CP15
RAM Controllers: LPDDR
Graphics Acceleration: No
Display & Interface Controllers: Keyboard, LCD
USB: USB 1.1 (1), USB 1.x (2)
Voltage - I/O: 1.8V, 2.75V, 3.3V
Security Features: Cryptography, Random Number Generator
Package: 289-TFBGA
Additional Interfaces: 1-Wire/HDQ, AC97, I2C, I2S, IrDA, McBSP, MCSI, MICROWIRE, MMC/SD/SDIO, SPI, UART
Family Name: OMAP5912
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 289-BGA (12x12)
Alternative Parts (Cross-Reference): OMAP5912ZDY; OMAP5912ZDYA;
Introduction Date: April 01, 2005
ECCN: 5A002.a.1.a
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 160
16-BIT, 19.2MHz, MIXED DSP, PBGA289, GREEN, PLASTIC, MICRO BGA-289 Product overview: OMAP5912ZZG from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 19.2MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 19.2MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP5912ZZG can be used for catalog matching and distributor lookup.
ARM926EJ-S Microprocessor IC OMAP-59xx 1 Core, 32-Bit 192MHz 289-BGA MICROSTAR (12x12)
ARM926EJ-S Microprocessor IC OMAP-59xx 1 Core, 32-Bit 192MHz 289-BGA MICROSTAR (12x12)
IC MPU OMAP-59XX 192MHZ 289BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 1232955-OMAP5912ZZG | 694-OMAP5912ZZG | OMAP5912ZZG | OMAP5912ZZG |
| Product Name | Embedded - Embedded - Microprocessors - OMAP5912ZZG | 16-bit 19.2MHz BGA Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 16-Bit | 32-Bit; 1 Core, 32-Bit | |
| Supply Voltage | 1.8V, 2.75V, 3.3V | 3.3V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |