Rochester Electronics Embedded - Embedded - Microprocessors - E28F002BC-T80 E28F002BC-T80

Description
Manufacturer: Intel Win Source Part Number: 869987-E28F002BC-T80 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 869987-E28F002BC-T80 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - E28F002BC-T80 - 869987-E28F002BC-T80 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - E28F002BC-T80
869987-E28F002BC-T80
Embedded - Embedded - Microprocessors - E28F002BC-T80 869987-E28F002BC-T80
Manufacturer: Intel Win Source Part Number: 869987-E28F002BC-T80 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071

Manufacturer: Intel
Win Source Part Number: 869987-E28F002BC-T80
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0071

Buy Now Datasheet
Embedded - Microprocessors - E28F002BC-T80 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
E28F002BC-T80
Embedded - Microprocessors E28F002BC-T80
NPR FLASH, 256KX8, 80NS, PDSO40

NPR FLASH, 256KX8, 80NS, PDSO40

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 869987-E28F002BC-T80 E28F002BC-T80
Product Name Embedded - Embedded - Microprocessors - E28F002BC-T80 Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - AM3354ZCZD72 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details