Texas Instruments Embedded - Embedded - Microprocessors - OMAP5912ZDYA OMAP5912ZDYA

Description
Manufacturer: Texas Instruments Win Source Part Number: 1232954-OMAP5912ZDYA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Alternative Parts (Cross-Reference): OMAP5912ZZG; OMAP5912ZDY; OMAP5912ZDYA; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1232954-OMAP5912ZDYA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Alternative Parts (Cross-Reference): OMAP5912ZZG; OMAP5912ZDY; OMAP5912ZDYA; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - OMAP5912ZDYA - 1232954-OMAP5912ZDYA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAP5912ZDYA
1232954-OMAP5912ZDYA
Embedded - Embedded - Microprocessors - OMAP5912ZDYA 1232954-OMAP5912ZDYA
Manufacturer: Texas Instruments Win Source Part Number: 1232954-OMAP5912ZDYA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Alternative Parts (Cross-Reference): OMAP5912ZZG; OMAP5912ZDY; OMAP5912ZDYA; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1232954-OMAP5912ZDYA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): OMAP5912ZZG; OMAP5912ZDY; OMAP5912ZDYA;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
Embedded Microprocessor MPU - 694-OMAP5912ZDYA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-OMAP5912ZDYA
Embedded Microprocessor MPU 694-OMAP5912ZDYA
IC MIXED DSP, Digital Signal Processor Product overview: OMAP5912ZDYA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP5912ZDYA can be used for catalog matching and distributor lookup.

IC MIXED DSP, Digital Signal Processor Product overview: OMAP5912ZDYA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP5912ZDYA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1232954-OMAP5912ZDYA 694-OMAP5912ZDYA
Product Name Embedded - Embedded - Microprocessors - OMAP5912ZDYA Embedded Microprocessor MPU
Package Type Other; BGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBPA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - 1031519-ATSAMA5D27C-CN - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 3.3V
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
6 suppliers