Texas Instruments AM1707 Sitara Processor AM1707BZKBA3

Description
Sitara Processor 256-BGA -40 to 105
Request a Quote Datasheet
Description
Sitara Processor 256-BGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM1707 Sitara Processor - AM1707BZKBA3 - Texas Instruments
Dallas, TX, United States
AM1707 Sitara Processor
AM1707BZKBA3
AM1707 Sitara Processor AM1707BZKBA3
Sitara Processor 256-BGA -40 to 105

Sitara Processor 256-BGA -40 to 105

Buy Now Datasheet
BGA Embedded Microprocessor MPU - 694-AM1707BZKBA3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Embedded Microprocessor MPU
694-AM1707BZKBA3
BGA Embedded Microprocessor MPU 694-AM1707BZKBA3
Sitara Processor 256-BGA -40 to 105 Product overview: AM1707BZKBA3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1707BZKBA3 can be used for catalog matching and distributor lookup.

Sitara Processor 256-BGA -40 to 105 Product overview: AM1707BZKBA3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1707BZKBA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 296-27566-5-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-27566-5-ND
Microprocessors 296-27566-5-ND
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 256-BGA (17x17)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 256-BGA (17x17)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM1707BZKBA3 - 1143382-AM1707BZKBA3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM1707BZKBA3
1143382-AM1707BZKBA3
Embedded - Embedded - Microprocessors - AM1707BZKBA3 1143382-AM1707BZKBA3
Manufacturer: Texas Instruments Win Source Part Number: 1143382-AM1707BZKBA3 Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 375MHz Co-Processors/DSP: System Control; CP15 RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100Mbps (1) USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Additional Interfaces: I2C, McASP, SPI, MMC/SD, UART Categories: Integrated Circuits Supplier Device Package: 256-BGA (17x17) Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 256-BGA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: AM1707 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1143382-AM1707BZKBA3
Packaging: Tray
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 375MHz
Co-Processors/DSP: System Control; CP15
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100Mbps (1)
USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Additional Interfaces: I2C, McASP, SPI, MMC/SD, UART
Categories: Integrated Circuits
Supplier Device Package: 256-BGA (17x17)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 256-BGA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: AM1707
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - AM1707BZKBA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM1707BZKBA3
Integrated Circuits (ICs) - Embedded - Microprocessors AM1707BZKBA3
IC MPU SITARA 375MHZ 256BGA

IC MPU SITARA 375MHZ 256BGA

Supplier's Site
Microprocessors - AM1707BZKBA3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM1707BZKBA3
Microprocessors AM1707BZKBA3
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 256-BGA (17x17)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 256-BGA (17x17)

Buy Now Datasheet
Embedded - Microprocessors - AM1707BZKBA3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM1707BZKBA3
Embedded - Microprocessors AM1707BZKBA3
IC MPU SITARA 375MHZ 256BGA

IC MPU SITARA 375MHZ 256BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM1707BZKBA3 694-AM1707BZKBA3 296-27566-5-ND 1143382-AM1707BZKBA3 AM1707BZKBA3 AM1707BZKBA3 AM1707BZKBA3
Product Name AM1707 Sitara Processor BGA Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - AM1707BZKBA3 Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Microprocessor Family ARM ARM; ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V 1.2V 1.8V; 3.3V 1.8V, 3.3V
Package Type Other; BGA Other; BGA BGA; Other; 256-BGA BGA; Other; 256-BGA
Clock Speed 375 to 456 MHz 375 MHz 375 MHz 375 MHz
UARTs 3
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5706BCBDJAR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
AM3715 Sitara Processor - AM3715CUS100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
AM3517 Sitara Processor - AM3517AZCNA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
DM385 DaVinci Digital Media Processor - DM385AAAR11 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details