Texas Instruments High-Performance Analog Embedded - Embedded - Microprocessors - OMAP5910JZDY2 OMAP5910JZDY2

Description
Manufacturer: Texas Instruments Win Source Part Number: 1084388-OMAP5910JZDY 2 Packaging: Tray Core Processor: ARM9TDMI Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Signal Processing; C55x, System Control; CP15 RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: Keypad, LCD USB: USB 2.0 (2) Voltage - I/O: 1.8V, 2.75V, 3.3V Additional Interfaces: 1-Wire/HDQ, AC97, I2C, I2S, IrDA, McBSP, MCSI, MICROWIRE, MMC/SD, SPI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 289-BGA (19x19) Speed(Frequency): 150MHz Security Package / Case: 289-BGA Alternative Parts (Cross-Reference): OMAP5910JGZG2; OMAP5910JGDY2; OMAP5910JZZG2; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 84
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1084388-OMAP5910JZDY 2 Packaging: Tray Core Processor: ARM9TDMI Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Signal Processing; C55x, System Control; CP15 RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: Keypad, LCD USB: USB 2.0 (2) Voltage - I/O: 1.8V, 2.75V, 3.3V Additional Interfaces: 1-Wire/HDQ, AC97, I2C, I2S, IrDA, McBSP, MCSI, MICROWIRE, MMC/SD, SPI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 289-BGA (19x19) Speed(Frequency): 150MHz Security Package / Case: 289-BGA Alternative Parts (Cross-Reference): OMAP5910JGZG2; OMAP5910JGDY2; OMAP5910JZZG2; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 84
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - OMAP5910JZDY2 - 1084388-OMAP5910JZDY2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAP5910JZDY2
1084388-OMAP5910JZDY2
Embedded - Embedded - Microprocessors - OMAP5910JZDY2 1084388-OMAP5910JZDY2
Manufacturer: Texas Instruments Win Source Part Number: 1084388-OMAP5910JZDY 2 Packaging: Tray Core Processor: ARM9TDMI Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Signal Processing; C55x, System Control; CP15 RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: Keypad, LCD USB: USB 2.0 (2) Voltage - I/O: 1.8V, 2.75V, 3.3V Additional Interfaces: 1-Wire/HDQ, AC97, I2C, I2S, IrDA, McBSP, MCSI, MICROWIRE, MMC/SD, SPI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 289-BGA (19x19) Speed(Frequency): 150MHz Security Package / Case: 289-BGA Alternative Parts (Cross-Reference): OMAP5910JGZG2; OMAP5910JGDY2; OMAP5910JZZG2; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 84

Manufacturer: Texas Instruments
Win Source Part Number: 1084388-OMAP5910JZDY2
Packaging: Tray
Core Processor: ARM9TDMI
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Signal Processing; C55x, System Control; CP15
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: Keypad, LCD
USB: USB 2.0 (2)
Voltage - I/O: 1.8V, 2.75V, 3.3V
Additional Interfaces: 1-Wire/HDQ, AC97, I2C, I2S, IrDA, McBSP, MCSI, MICROWIRE, MMC/SD, SPI, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 289-BGA (19x19)
Speed(Frequency): 150MHz
Security Package / Case: 289-BGA
Alternative Parts (Cross-Reference): OMAP5910JGZG2; OMAP5910JGDY2; OMAP5910JZZG2;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 84

Buy Now Datasheet
32-bit 150MHz 160KB BGA Embedded Microprocessor MPU - 694-OMAP5910JZDY2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 150MHz 160KB BGA Embedded Microprocessor MPU
694-OMAP5910JZDY2
32-bit 150MHz 160KB BGA Embedded Microprocessor MPU 694-OMAP5910JZDY2
DSP 150MHz 32-bit BGA Mixed-Signal 160KB RAM Product overview: OMAP5910JZDY2 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 160KB, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 150MHz, 160KB, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP5910JZDY2 can be used for catalog matching and distributor lookup.

DSP 150MHz 32-bit BGA Mixed-Signal 160KB RAM Product overview: OMAP5910JZDY2 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 160KB, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 150MHz, 160KB, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP5910JZDY2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - OMAP5910JZDY2-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
OMAP5910JZDY2-ND
Microprocessors OMAP5910JZDY2-ND
ARM9TDMI Microprocessor IC OMAP-59xx 1 Core, 32-Bit 150MHz 289-BGA (19x19)

ARM9TDMI Microprocessor IC OMAP-59xx 1 Core, 32-Bit 150MHz 289-BGA (19x19)

Buy Now Datasheet
Microprocessors - OMAP5910JZDY2 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
OMAP5910JZDY2
Microprocessors OMAP5910JZDY2
IC MPU OMAP-59XX 150MHZ 289BGA

IC MPU OMAP-59XX 150MHZ 289BGA

Supplier's Site Datasheet
Embedded - Microprocessors - OMAP5910JZDY2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
OMAP5910JZDY2
Embedded - Microprocessors OMAP5910JZDY2
IC MPU OMAP-59XX 150MHZ 289BGA

IC MPU OMAP-59XX 150MHZ 289BGA

Supplier's Site Datasheet
IC MPU OMAP-59XX 150MHZ 289BGA - 815-OMAP5910JZDY2 - Utmel Electronic Limited
Hong Kong, China
IC MPU OMAP-59XX 150MHZ 289BGA
815-OMAP5910JZDY2
IC MPU OMAP-59XX 150MHZ 289BGA 815-OMAP5910JZDY2
IC MPU OMAP-59XX 150MHZ 289BGA

IC MPU OMAP-59XX 150MHZ 289BGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAP5910JZDY2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAP5910JZDY2
Integrated Circuits (ICs) - Embedded - Microprocessors OMAP5910JZDY2
IC MPU OMAP-59XX 150MHZ 289BGA

IC MPU OMAP-59XX 150MHZ 289BGA

Supplier's Site
Microprocessors - OMAP5910JZDY2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAP5910JZDY2
Microprocessors OMAP5910JZDY2
ARM9TDMI Microprocessor IC OMAP-59xx 1 Core, 32-Bit 150MHz 289-BGA (19x19)

ARM9TDMI Microprocessor IC OMAP-59xx 1 Core, 32-Bit 150MHz 289-BGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1084388-OMAP5910JZDY2 694-OMAP5910JZDY2 OMAP5910JZDY2-ND OMAP5910JZDY2 OMAP5910JZDY2 815-OMAP5910JZDY2 OMAP5910JZDY2 OMAP5910JZDY2
Product Name Embedded - Embedded - Microprocessors - OMAP5910JZDY2 32-bit 150MHz 160KB BGA Embedded Microprocessor MPU Microprocessors Microprocessors Embedded - Microprocessors IC MPU OMAP-59XX 150MHZ 289BGA Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 2.75V, 3.3V 1.6V 1.8V; 3.3V 1.6V
Package Type BGA; Other; 289-BGA (19x19) Other; BGA BGA; Other; 289-BGA Other; 289-BGA Other; 289-BGA BGA; Other; 289-BGA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Microprocessor Family ARM; ARM9TDMI ARM9TDMI ARM; ARM9TDMI ARM; ARM9TDMI ARM; ARM9TDMI ARM9TDMI
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5716BABCXEQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Embedded - Microprocessors - AM3354ZCZD72 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details