Rochester Electronics Embedded - Embedded - Microprocessors - AM29000-25GC AM29000-25GC

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 860914-AM29000-25GC Operating Temperature Range: 0°C ~ 85°C (TC) Features: AM29000 Microprocessor IC series 1 Core, 32-Bit 25MHz 169-PGA (44.7x44.7) Core Processor: AM29000 Speed: 25MHz Package: Bulk Package: 169-BPGA Categories: Integrated Circuits (ICs) Case / Package: 169-PGA (44.7x44.7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 860914-AM29000-25GC Operating Temperature Range: 0°C ~ 85°C (TC) Features: AM29000 Microprocessor IC series 1 Core, 32-Bit 25MHz 169-PGA (44.7x44.7) Core Processor: AM29000 Speed: 25MHz Package: Bulk Package: 169-BPGA Categories: Integrated Circuits (ICs) Case / Package: 169-PGA (44.7x44.7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AM29000-25GC - 860914-AM29000-25GC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM29000-25GC
860914-AM29000-25GC
Embedded - Embedded - Microprocessors - AM29000-25GC 860914-AM29000-25GC
Manufacturer: Advanced Micro Devices Win Source Part Number: 860914-AM29000-25GC Operating Temperature Range: 0°C ~ 85°C (TC) Features: AM29000 Microprocessor IC series 1 Core, 32-Bit 25MHz 169-PGA (44.7x44.7) Core Processor: AM29000 Speed: 25MHz Package: Bulk Package: 169-BPGA Categories: Integrated Circuits (ICs) Case / Package: 169-PGA (44.7x44.7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Advanced Micro Devices
Win Source Part Number: 860914-AM29000-25GC
Operating Temperature Range: 0°C ~ 85°C (TC)
Features: AM29000 Microprocessor IC series 1 Core, 32-Bit 25MHz 169-PGA (44.7x44.7)
Core Processor: AM29000
Speed: 25MHz
Package: Bulk
Package: 169-BPGA
Categories: Integrated Circuits (ICs)
Case / Package: 169-PGA (44.7x44.7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - AM29000-25GC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM29000-25GC
Embedded - Microprocessors AM29000-25GC
AM29000 - RISC MPU, 32-BIT

AM29000 - RISC MPU, 32-BIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 860914-AM29000-25GC AM29000-25GC
Product Name Embedded - Embedded - Microprocessors - AM29000-25GC Embedded - Microprocessors
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZWTA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
10 suppliers
Embedded - Microprocessors - AM3352BZCEA30 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details