Texas Instruments High-Performance Analog Embedded Microprocessor MPU OMAP3530ECBBLPD

Description
Applications Processor 515-POP-FCBGA 0 to 90 Product overview: OMAP3530ECBBLPD from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3530ECBBLPD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Applications Processor 515-POP-FCBGA 0 to 90 Product overview: OMAP3530ECBBLPD from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3530ECBBLPD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-OMAP3530ECBBLPD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-OMAP3530ECBBLPD
Embedded Microprocessor MPU 694-OMAP3530ECBBLPD
Applications Processor 515-POP-FCBGA 0 to 90 Product overview: OMAP3530ECBBLPD from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3530ECBBLPD can be used for catalog matching and distributor lookup.

Applications Processor 515-POP-FCBGA 0 to 90 Product overview: OMAP3530ECBBLPD from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3530ECBBLPD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - OMAP3530ECBBLPD-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
OMAP3530ECBBLPD-ND
Microprocessors OMAP3530ECBBLPD-ND
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 515-POP-FCBGA (12x12)

ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 515-POP-FCBGA (12x12)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - OMAP3530ECBBLPD - 790916-OMAP3530ECBBLPD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAP3530ECBBLPD
790916-OMAP3530ECBBLPD
Embedded - Embedded - Microprocessors - OMAP3530ECBBLPD 790916-OMAP3530ECBBLPD
Manufacturer: Texas Instruments Win Source Part Number: 790916-OMAP3530ECBBL PD Series: OMAP-35xx Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TJ) Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Signal Processing; C64x+, Multimedia; NEON SIMD RAM Controllers: LPDDR Graphics Acceleration: Yes Display & Interface Controllers: LCD USB: USB 1.x (3), USB 2.0 (1) Voltage - I/O: 1.8V, 3.0V Package: 515-VFBGA, FCBGA Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART Family Name: OMAP3530ECBBLPD Categories: Integrated Circuits (ICs) Manufacturer Package: 515-POP-FCBGA (12x12) Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 790916-OMAP3530ECBBLPD
Series: OMAP-35xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
Co-Processors/DSP: Signal Processing; C64x+, Multimedia; NEON SIMD
RAM Controllers: LPDDR
Graphics Acceleration: Yes
Display & Interface Controllers: LCD
USB: USB 1.x (3), USB 2.0 (1)
Voltage - I/O: 1.8V, 3.0V
Package: 515-VFBGA, FCBGA
Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Family Name: OMAP3530ECBBLPD
Categories: Integrated Circuits (ICs)
Manufacturer Package: 515-POP-FCBGA (12x12)
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAP3530ECBBLPD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAP3530ECBBLPD
Integrated Circuits (ICs) - Embedded - Microprocessors OMAP3530ECBBLPD
IC MPU OMAP-35XX 600MHZ 515FCBGA

IC MPU OMAP-35XX 600MHZ 515FCBGA

Supplier's Site
Microprocessors - OMAP3530ECBBLPD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAP3530ECBBLPD
Microprocessors OMAP3530ECBBLPD
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 515-POP-FCBGA (12x12)

ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 515-POP-FCBGA (12x12)

Buy Now
Embedded - Microprocessors - OMAP3530ECBBLPD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
OMAP3530ECBBLPD
Embedded - Microprocessors OMAP3530ECBBLPD
IC MPU OMAP-35XX 600MHZ 515FCBGA

IC MPU OMAP-35XX 600MHZ 515FCBGA

Supplier's Site Datasheet
IC MPU OMAP-35XX 600MHZ 515FCBGA - 815-OMAP3530ECBBLPD - Utmel Electronic Limited
Hong Kong, China
IC MPU OMAP-35XX 600MHZ 515FCBGA
815-OMAP3530ECBBLPD
IC MPU OMAP-35XX 600MHZ 515FCBGA 815-OMAP3530ECBBLPD
IC MPU OMAP-35XX 600MHZ 515FCBGA

IC MPU OMAP-35XX 600MHZ 515FCBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-OMAP3530ECBBLPD OMAP3530ECBBLPD-ND 790916-OMAP3530ECBBLPD OMAP3530ECBBLPD OMAP3530ECBBLPD OMAP3530ECBBLPD 815-OMAP3530ECBBLPD
Product Name Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - OMAP3530ECBBLPD Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors IC MPU OMAP-35XX 600MHZ 515FCBGA
Package Type Other; FCBGA Other; 515-VFBGA, FCBGA BGA; Other; 515-VFBGA, FCBGA Other; 515-VFBGA, FCBGA
Operating Temperature 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM® Cortex®-A8 ARM; ARM® Cortex®-A8 ARM; ARM® Cortex®-A8
Supply Voltage 1.8V; 3V 1.8V, 3.0V 1.35V
Unlock Full Specs
to access all available technical data

Similar Products

AM3894 Sitara Processor - AM3894CCYG120 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details