Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROPROCESSOR CHIPS (MPU)
INTEL CORPORATION
A80486DX4-100 -- RISC MICROPROCESSOR, 32-BIT, 100MHZ, CMOS, CPGA168,
Intel Corporation
RISC Microprocessor, 32-Bit, 100MHz, CMOS, CPGA168,
A80486DX4-100
Description
RISC Microprocessor, 32-Bit, 100MHz, CMOS, CPGA168,
Utmel Electronic Limited
Done
Description
RISC Microprocessor, 32-Bit, 100MHz, CMOS, CPGA168,
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
RISC Microprocessor, 32-Bit, 100MHz, CMOS, CPGA168,
386-A80486DX4-100
RISC Microprocessor, 32-Bit, 100MHz, CMOS, CPGA168,
386-A80486DX4-100
RISC Microprocessor, 32-Bit, 100MHz, CMOS, CPGA168,
RISC Microprocessor, 32-Bit, 100MHz, CMOS, CPGA168,
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Microprocessor Chips (MPU)
Product Number
386-A80486DX4-100
Product Name
RISC Microprocessor, 32-Bit, 100MHz, CMOS, CPGA168,
Architecture
RISC
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Integrated Circuits (ICs) - Embedded - Microprocessors
AM5708BCBDJAS
Specs
Microprocessor Family
ARM; ARMR CortexR-A15
Clock Speed
1000 MHz
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
2
suppliers
Rochester Electronics
Embedded - Microprocessors
CM8062007188404
View Details
Intel Corporation
1.10 GHz Embedded Microprocessor MPU
AV8062700852800
View Details
2
suppliers
MACOM
Embedded Processors
Specs
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details