Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microprocessors ATSAMA5D35A-CN

Description
Win Source Part Number: 1339537-ATSAMA5D35A- CN Category: Integrated Circuits (ICs) - Embedded - Microprocessors Series: SAMA5D3 Core Processor: ARM® Cortex®-A5 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 536MHz RAM Controllers: LPDDR, LPDDR2, DDR2 Graphics Acceleration: No Display & Interface Controllers: Touchscreen Ethernet: 10/100/1000Mbps (1) USB: USB 2.0 (3) Voltage - I/O: 1.2V, 1.8V, 3.3V Security Features: AES, SHA, TDES, TRNG Package: Tray Additional Interfaces: CAN, I2C, MMC/SD/SDIO, SPI, SSC, UART, USART Standard Package: 126 Mounting Type: Surface Mount Package / Case: 324-LFBGA Supplier Device Package: 324-LFBGA (15x15) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: ATSAMA5
Request a Quote Datasheet
Description
Win Source Part Number: 1339537-ATSAMA5D35A- CN Category: Integrated Circuits (ICs) - Embedded - Microprocessors Series: SAMA5D3 Core Processor: ARM® Cortex®-A5 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 536MHz RAM Controllers: LPDDR, LPDDR2, DDR2 Graphics Acceleration: No Display & Interface Controllers: Touchscreen Ethernet: 10/100/1000Mbps (1) USB: USB 2.0 (3) Voltage - I/O: 1.2V, 1.8V, 3.3V Security Features: AES, SHA, TDES, TRNG Package: Tray Additional Interfaces: CAN, I2C, MMC/SD/SDIO, SPI, SSC, UART, USART Standard Package: 126 Mounting Type: Surface Mount Package / Case: 324-LFBGA Supplier Device Package: 324-LFBGA (15x15) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: ATSAMA5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1339537-ATSAMA5D35A-CN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1339537-ATSAMA5D35A-CN
Integrated Circuits (ICs) - Embedded - Microprocessors 1339537-ATSAMA5D35A-CN
Win Source Part Number: 1339537-ATSAMA5D35A- CN Category: Integrated Circuits (ICs) - Embedded - Microprocessors Series: SAMA5D3 Core Processor: ARM® Cortex®-A5 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 536MHz RAM Controllers: LPDDR, LPDDR2, DDR2 Graphics Acceleration: No Display & Interface Controllers: Touchscreen Ethernet: 10/100/1000Mbps (1) USB: USB 2.0 (3) Voltage - I/O: 1.2V, 1.8V, 3.3V Security Features: AES, SHA, TDES, TRNG Package: Tray Additional Interfaces: CAN, I2C, MMC/SD/SDIO, SPI, SSC, UART, USART Standard Package: 126 Mounting Type: Surface Mount Package / Case: 324-LFBGA Supplier Device Package: 324-LFBGA (15x15) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: ATSAMA5

Win Source Part Number: 1339537-ATSAMA5D35A-CN
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Series: SAMA5D3
Core Processor: ARM® Cortex®-A5
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 536MHz
RAM Controllers: LPDDR, LPDDR2, DDR2
Graphics Acceleration: No
Display & Interface Controllers: Touchscreen
Ethernet: 10/100/1000Mbps (1)
USB: USB 2.0 (3)
Voltage - I/O: 1.2V, 1.8V, 3.3V
Security Features: AES, SHA, TDES, TRNG
Package: Tray
Additional Interfaces: CAN, I2C, MMC/SD/SDIO, SPI, SSC, UART, USART
Standard Package: 126
Mounting Type: Surface Mount
Package / Case: 324-LFBGA
Supplier Device Package: 324-LFBGA (15x15)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATSAMA5

Buy Now Datasheet
536MHZ Embedded Microprocessor MPU - 694-ATSAMA5D35A-CN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
536MHZ Embedded Microprocessor MPU
694-ATSAMA5D35A-CN
536MHZ Embedded Microprocessor MPU 694-ATSAMA5D35A-CN
IC MPU SAMA5D3 536MHZ 324LFBGA Product overview: ATSAMA5D35A-CN from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 536MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 536MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D35A-CN can be used for catalog matching and distributor lookup.

IC MPU SAMA5D3 536MHZ 324LFBGA Product overview: ATSAMA5D35A-CN from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 536MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 536MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D35A-CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - ATSAMA5D35A-CN-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
ATSAMA5D35A-CN-ND
Microprocessors ATSAMA5D35A-CN-ND
ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)

ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - ATSAMA5D35A-CN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
ATSAMA5D35A-CN
Integrated Circuits (ICs) - Embedded - Microprocessors ATSAMA5D35A-CN
IC MPU SAMA5D3 536MHZ 324LFBGA

IC MPU SAMA5D3 536MHZ 324LFBGA

Supplier's Site
Microprocessors - ATSAMA5D35A-CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
ATSAMA5D35A-CN
Microprocessors ATSAMA5D35A-CN
ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)

ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)

Buy Now Datasheet
Embedded - Microprocessors - ATSAMA5D35A-CN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
ATSAMA5D35A-CN
Embedded - Microprocessors ATSAMA5D35A-CN
IC MCU 32BIT 160KB ROM 324LFBGA

IC MCU 32BIT 160KB ROM 324LFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1339537-ATSAMA5D35A-CN 694-ATSAMA5D35A-CN ATSAMA5D35A-CN-ND ATSAMA5D35A-CN ATSAMA5D35A-CN ATSAMA5D35A-CN
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 536MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.2V, 1.8V, 3.3V 1.2 V 1.2V; 1.8V; 3.3V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type Other; Tray Other; 324-LFBGA BGA; Other; 324-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 8086-2/BQA - Lingto Electronic Limited
Specs
Microprocessor Family 8086
View Details
AM3354 Sitara Processor - AM3354BZCZ30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details