Applications Processor 423-FCBGA 0 to 90
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 720MHz 423-FCBGA (16x16)
Sitara Processor: Arm Cortex-A8, 3D Graphics, LPDDR 423-FCBGA 0 to 90 Product overview: OMAP3515ECUS72 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3515ECUS72 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 790905-OMAP3515ECUS7
Series: OMAP-35xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 720MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR
Graphics Acceleration: Yes
Display & Interface Controllers: LCD
USB: USB 1.x (3), USB 2.0 (1)
Voltage - I/O: 1.8V, 3.0V
Package: 423-LFBGA, FCBGA
Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Family Name: OMAP3515
Categories: Integrated Circuits (ICs)
Manufacturer Package: 423-FCBGA (16x16)
Alternative Parts (Cross-Reference): OMAP3515DCUS72; OMAP3515ECUS;
Introduction Date: February 01, 2008
ECCN: 5A992.c
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 720MHz 423-FCBGA (16x16)
IC MPU OMAP-35XX 720MHZ 423FCBGA
IC MPU OMAP-35XX 720MHZ 423FCBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | OMAP3515ECUS72 | OMAP3515ECUS72-ND | 694-OMAP3515ECUS72 | 790905-OMAP3515ECUS72 | OMAP3515ECUS72 | OMAP3515ECUS72 | OMAP3515ECUS72 |
| Product Name | OMAP3515 Applications Processor | Microprocessors | ARM Cortex-A Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - OMAP3515ECUS72 | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors |
| Microprocessor Family | ARM | ARM; ARM® Cortex®-A8 | ARM® Cortex®-A8 | ARM; ARMR CortexR-A8 | ARM; ARM® Cortex®-A8 | ||
| Supply Voltage | 1.8V | 1.8V; 3V | 1.8V, 3.0V | ||||
| Package Type | Other; FCBGA,POP-FCBGA | Other; 423-LFBGA, FCBGA | Other; FCBGA | BGA; Other; 423-LFBGA, FCBGA | |||
| Clock Speed | 720 MHz | 720 MHz | 720 MHz | 720 MHz | |||
| RAM | 64 KB |