Texas Instruments OMAP3515 Applications Processor OMAP3515ECUS

Description
Applications Processor 423-FCBGA 0 to 90
Request a Quote Datasheet
Description
Applications Processor 423-FCBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OMAP3515 Applications Processor - OMAP3515ECUS - Texas Instruments
Dallas, TX, United States
OMAP3515 Applications Processor
OMAP3515ECUS
OMAP3515 Applications Processor OMAP3515ECUS
Applications Processor 423-FCBGA 0 to 90

Applications Processor 423-FCBGA 0 to 90

Buy Now Datasheet
Embedded - Embedded - Microprocessors - OMAP3515ECUS - 1232942-OMAP3515ECUS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAP3515ECUS
1232942-OMAP3515ECUS
Embedded - Embedded - Microprocessors - OMAP3515ECUS 1232942-OMAP3515ECUS
Manufacturer: Texas Instruments Win Source Part Number: 1232942-OMAP3515ECUS Series: OMAP-35xx Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TJ) Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR Graphics Acceleration: Yes Display & Interface Controllers: LCD USB: USB 1.x (3), USB 2.0 (1) Voltage - I/O: 1.8V, 3.0V Package: 423-LFBGA, FCBGA Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART Family Name: OMAP3515 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 423-FCBGA (16x16) Alternative Parts (Cross-Reference): OMAP3515DCBC; OMAP3515DCBB; OMAP3515ECBB; Introduction Date: February 01, 2008 ECCN: 5A992.c Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1232942-OMAP3515ECUS
Series: OMAP-35xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR
Graphics Acceleration: Yes
Display & Interface Controllers: LCD
USB: USB 1.x (3), USB 2.0 (1)
Voltage - I/O: 1.8V, 3.0V
Package: 423-LFBGA, FCBGA
Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Family Name: OMAP3515
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 423-FCBGA (16x16)
Alternative Parts (Cross-Reference): OMAP3515DCBC; OMAP3515DCBB; OMAP3515ECBB;
Introduction Date: February 01, 2008
ECCN: 5A992.c
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - 296-42780-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42780-ND
Microprocessors 296-42780-ND
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 423-FCBGA (16x16)

ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 423-FCBGA (16x16)

Buy Now Datasheet
ARM Cortex-A Embedded Microprocessor MPU - 694-OMAP3515ECUS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A Embedded Microprocessor MPU
694-OMAP3515ECUS
ARM Cortex-A Embedded Microprocessor MPU 694-OMAP3515ECUS
Sitara Processor: Arm Cortex-A8, 3D Graphics, LPDDR 423-FCBGA 0 to 90 Product overview: OMAP3515ECUS from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3515ECUS can be used for catalog matching and distributor lookup.

Sitara Processor: Arm Cortex-A8, 3D Graphics, LPDDR 423-FCBGA 0 to 90 Product overview: OMAP3515ECUS from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3515ECUS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAP3515ECUS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAP3515ECUS
Integrated Circuits (ICs) - Embedded - Microprocessors OMAP3515ECUS
IC MPU OMAP-35XX 600MHZ 423FCBGA

IC MPU OMAP-35XX 600MHZ 423FCBGA

Supplier's Site
Microprocessors - OMAP3515ECUS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAP3515ECUS
Microprocessors OMAP3515ECUS
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 423-FCBGA (16x16)

ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 423-FCBGA (16x16)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number OMAP3515ECUS 1232942-OMAP3515ECUS 296-42780-ND 694-OMAP3515ECUS OMAP3515ECUS OMAP3515ECUS
Product Name OMAP3515 Applications Processor Embedded - Embedded - Microprocessors - OMAP3515ECUS Microprocessors ARM Cortex-A Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM® Cortex®-A8
Supply Voltage 1.8V 1.8V, 3.0V 1.8V; 3V 1.8V
Package Type Other; FCBGA,POP-FCBGA Other; 423-LFBGA, FCBGA Other; FCBGA BGA; Other; 423-LFBGA, FCBGA
Clock Speed 720 MHz 600 MHz 600 MHz 600 MHz
RAM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDDASR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Microprocessors - AM5708BCBDJS - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
AM3354 Sitara Processor - AM3354BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Embedded - Microprocessors - AM5K2E02ABD25 - 768488-AM5K2E02ABD25 - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.35V, 1.5V, 1.8V, 3.3V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
5 suppliers