Applications Processor 515-POP-FCBGA 0 to 90
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 515-POP-FCBGA (14x14)
| Texas Instruments | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | OMAP3503EZCBCS | OMAP3503EZCBCS | OMAP3503EZCBCS |
| Product Name | OMAP3503-HIREL Applications Processor | Embedded - Microprocessors | Microprocessors |
| Microprocessor Family | ARM | ARM; ARM® Cortex®-A8 | ARM® Cortex®-A8 |
| Supply Voltage | 1.8V | ||
| Package Type | Other; POP-FCBGA | BGA; Other; 515-VFBGA, FCBGA | |
| Clock Speed | 720 MHz | 600 MHz | |
| RAM | 64 KB |