Sitara Processor 324-NFBGA -40 to 90
Sitara processor: Arm Cortex-A8, EtherCAT, PRU-ICSS, CAN 324-NFBGA -40 to 90 Product overview: AM3357BZCZD30 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3357BZCZD30 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1144010-AM3357BZCZD3
Series: Sitara
Packaging: Tube
Operating Temperature Range: -40°C ~ 90°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 300MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Cryptography, Random Number Generator
Package: 324-LFBGA
Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 324-NFBGA(15x15)
Alternative Parts (Cross-Reference): AM3357ZCZD27; AM3357ZCZD72; AM3357BZCZD30; AM3357BZCZD60;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 126
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 324-NFBGA (15x15)
IC MPU SITARA 300MHZ 324NFBGA
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 324-NFBGA (15x15)
Microprocessors - MPU ARM Cortex-A8 MPU
IC MPU SITARA 300MHZ 324NFBGA
IC MPU SITARA 300MHZ 324NFBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM3357BZCZD30 | 694-AM3357BZCZD30 | 1144010-AM3357BZCZD30 | 296-35867-5-ND | AM3357BZCZD30 | AM3357BZCZD30 | AM3357BZCZD30 | AM3357BZCZD30 | AM3357BZCZD30 |
| Product Name | AM3357 Sitara Processor | ARM Cortex-A Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - AM3357BZCZD30 | Microprocessors | Microprocessors | Microprocessors | Microprocessors - MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors |
| Microprocessor Family | ARM | ARM; ARM® Cortex®-A8 | ARM® Cortex®-A8 | ARM® Cortex®-A8 | ARM; ARMR CortexR-A8 | ARM; ARM® Cortex®-A8 | |||
| Supply Voltage | 1.8V; 3.3V | 1.1V | 1.8V, 3.3V | 1.8V; 3.3V | |||||
| Package Type | Other; NFBGA | Other; LFBGA | Other; 324-LFBGA | Other; 324-LFBGA | BGA; Other; 324-LFBGA | ||||
| Clock Speed | 300 to 800 MHz | 300 MHz | 300 MHz | 300 MHz | 300 MHz | ||||
| RAM | 128 KB |