Texas Instruments OMAP3503 Applications Processor OMAP3503ECUS72

Description
Applications Processor 423-FCBGA 0 to 90
Request a Quote Datasheet
Description
Applications Processor 423-FCBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OMAP3503 Applications Processor - OMAP3503ECUS72 - Texas Instruments
Dallas, TX, United States
OMAP3503 Applications Processor
OMAP3503ECUS72
OMAP3503 Applications Processor OMAP3503ECUS72
Applications Processor 423-FCBGA 0 to 90

Applications Processor 423-FCBGA 0 to 90

Buy Now Datasheet
Embedded - Embedded - Microprocessors - OMAP3503ECUS72 - 790903-OMAP3503ECUS72 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAP3503ECUS72
790903-OMAP3503ECUS72
Embedded - Embedded - Microprocessors - OMAP3503ECUS72 790903-OMAP3503ECUS72
Manufacturer: Texas Instruments Win Source Part Number: 790903-OMAP3503ECUS7 2 Series: OMAP-35xx Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TJ) Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 720MHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR Graphics Acceleration: No Display & Interface Controllers: LCD USB: USB 1.x (3), USB 2.0 (1) Voltage - I/O: 1.8V, 3.0V Package: 423-LFBGA, FCBGA Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART Family Name: OMAP3503 Categories: Integrated Circuits (ICs) Manufacturer Package: 423-FCBGA (16x16) Alternative Parts (Cross-Reference): OMAP3503DCUS72; OMAP3503ECUS; Introduction Date: February 01, 2008 ECCN: 5A992.c Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 790903-OMAP3503ECUS72
Series: OMAP-35xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 720MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR
Graphics Acceleration: No
Display & Interface Controllers: LCD
USB: USB 1.x (3), USB 2.0 (1)
Voltage - I/O: 1.8V, 3.0V
Package: 423-LFBGA, FCBGA
Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Family Name: OMAP3503
Categories: Integrated Circuits (ICs)
Manufacturer Package: 423-FCBGA (16x16)
Alternative Parts (Cross-Reference): OMAP3503DCUS72; OMAP3503ECUS;
Introduction Date: February 01, 2008
ECCN: 5A992.c
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - OMAP3503ECUS72-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
OMAP3503ECUS72-ND
Microprocessors OMAP3503ECUS72-ND
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 720MHz 423-FCBGA (16x16)

ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 720MHz 423-FCBGA (16x16)

Buy Now Datasheet
ARM Cortex-A Embedded Microprocessor MPU - 694-OMAP3503ECUS72 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A Embedded Microprocessor MPU
694-OMAP3503ECUS72
ARM Cortex-A Embedded Microprocessor MPU 694-OMAP3503ECUS72
Sitara processor: Arm Cortex-A8, LPDDR 423-FCBGA 0 to 90 Product overview: OMAP3503ECUS72 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3503ECUS72 can be used for catalog matching and distributor lookup.

Sitara processor: Arm Cortex-A8, LPDDR 423-FCBGA 0 to 90 Product overview: OMAP3503ECUS72 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3503ECUS72 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAP3503ECUS72 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAP3503ECUS72
Integrated Circuits (ICs) - Embedded - Microprocessors OMAP3503ECUS72
IC MPU OMAP-35XX 720MHZ 423FCBGA

IC MPU OMAP-35XX 720MHZ 423FCBGA

Supplier's Site
Microprocessors - OMAP3503ECUS72 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAP3503ECUS72
Microprocessors OMAP3503ECUS72
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 720MHz 423-FCBGA (16x16)

ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 720MHz 423-FCBGA (16x16)

Buy Now Datasheet
Embedded - Microprocessors - OMAP3503ECUS72 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
OMAP3503ECUS72
Embedded - Microprocessors OMAP3503ECUS72
IC MPU OMAP-35XX 720MHZ 423FCBGA

IC MPU OMAP-35XX 720MHZ 423FCBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number OMAP3503ECUS72 790903-OMAP3503ECUS72 OMAP3503ECUS72-ND 694-OMAP3503ECUS72 OMAP3503ECUS72 OMAP3503ECUS72 OMAP3503ECUS72
Product Name OMAP3503 Applications Processor Embedded - Embedded - Microprocessors - OMAP3503ECUS72 Microprocessors ARM Cortex-A Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM® Cortex®-A8 ARM; ARM® Cortex®-A8
Supply Voltage 1.8V 1.8V, 3.0V 1.8V; 3V
Package Type Other; FCBGA,POP-FCBGA Other; 423-LFBGA, FCBGA Other; FCBGA BGA; Other; 423-LFBGA, FCBGA
Clock Speed 720 MHz 720 MHz 720 MHz 720 MHz
RAM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

DM8107 DaVinci Digital Media Processor - DM8107AAAR21 - Texas Instruments
Specs
Microprocessor Family ARM
View Details
Microprocessors - 296-AM6441BSFFHAALV-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
3 suppliers
AM3354 Sitara Processor - AM3354BZCZD80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDJSR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 667 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers