Texas Instruments AM3356 Sitara Processor AM3356BZCZ60

Description
Sitara Processor 324-NFBGA 0 to 90
Request a Quote Datasheet
Description
Sitara Processor 324-NFBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM3356 Sitara Processor - AM3356BZCZ60 - Texas Instruments
Dallas, TX, United States
AM3356 Sitara Processor
AM3356BZCZ60
AM3356 Sitara Processor AM3356BZCZ60
Sitara Processor 324-NFBGA 0 to 90

Sitara Processor 324-NFBGA 0 to 90

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 991713-AM3356BZCZ60 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
991713-AM3356BZCZ60
Integrated Circuits (ICs) - Embedded - Microprocessors 991713-AM3356BZCZ60
Win Source Part Number: 991713-AM3356BZCZ60 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: Sitara™ Core Processor: ARM® Cortex®-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Multimedia; NEON™ SIMD RAM Controllers: LPDDR, DDR2, DDR3, DDR3L Graphics Acceleration: Yes Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100/1000Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Cryptography, Random Number Generator Package: Tube Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART Standard Package: 126 Package / Case: 324-LFBGA Supplier Device Package: 324-NFBGA (15x15) Temperature Range - Operating: 0°C ~ 90°C (TJ) ECCN: 5A992C Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: -296-42901-5-ND,AM33 56BZCZ60-ND,296-4290 1-5 Base Product Number: AM3356

Win Source Part Number: 991713-AM3356BZCZ60
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: Sitara™
Core Processor: ARM® Cortex®-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
Co-Processors/DSP: Multimedia; NEON™ SIMD
RAM Controllers: LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100/1000Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Cryptography, Random Number Generator
Package: Tube
Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Standard Package: 126
Package / Case: 324-LFBGA
Supplier Device Package: 324-NFBGA (15x15)
Temperature Range - Operating: 0°C ~ 90°C (TJ)
ECCN: 5A992C
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: -296-42901-5-ND,AM3356BZCZ60-ND,296-42901-5
Base Product Number: AM3356

Buy Now Datasheet
Microprocessors - 296-42901-5-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42901-5-ND
Microprocessors 296-42901-5-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 324-NFBGA (15x15)

Buy Now Datasheet
ARM Cortex-A Embedded Microprocessor MPU - 694-AM3356BZCZ60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A Embedded Microprocessor MPU
694-AM3356BZCZ60
ARM Cortex-A Embedded Microprocessor MPU 694-AM3356BZCZ60
Sitara processor: Arm Cortex-A8, PRU-ICSS, CAN 324-NFBGA 0 to 90 Product overview: AM3356BZCZ60 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3356BZCZ60 can be used for catalog matching and distributor lookup.

Sitara processor: Arm Cortex-A8, PRU-ICSS, CAN 324-NFBGA 0 to 90 Product overview: AM3356BZCZ60 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3356BZCZ60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - AM3356BZCZ60 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3356BZCZ60
Microprocessors AM3356BZCZ60
IC MPU SITARA 600MHZ 324NFBGA

IC MPU SITARA 600MHZ 324NFBGA

Supplier's Site Datasheet
Microprocessors - AM3356BZCZ60 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3356BZCZ60
Microprocessors AM3356BZCZ60
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 324-NFBGA (15x15)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3356BZCZ60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3356BZCZ60
Integrated Circuits (ICs) - Embedded - Microprocessors AM3356BZCZ60
IC MPU SITARA 600MHZ 324NFBGA

IC MPU SITARA 600MHZ 324NFBGA

Supplier's Site
Embedded - Microprocessors - AM3356BZCZ60 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3356BZCZ60
Embedded - Microprocessors AM3356BZCZ60
IC MPU SITARA 600MHZ 324NFBGA

IC MPU SITARA 600MHZ 324NFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3356BZCZ60
Microprocessors - MPU AM3356BZCZ60
Microprocessors - MPU ARM Cortex-A8 MPU

Microprocessors - MPU ARM Cortex-A8 MPU

Buy Now Datasheet
MPU AM335x RISC 32-Bit 600MHz 1.8V/3.3V 324-Pin NFBGA - 815-AM3356BZCZ60 - Utmel Electronic Limited
Hong Kong, China
MPU AM335x RISC 32-Bit 600MHz 1.8V/3.3V 324-Pin NFBGA
815-AM3356BZCZ60
MPU AM335x RISC 32-Bit 600MHz 1.8V/3.3V 324-Pin NFBGA 815-AM3356BZCZ60
MPU AM335x RISC 32-Bit 600MHz 1.8V/3.3V 324-Pin NFBGA

MPU AM335x RISC 32-Bit 600MHz 1.8V/3.3V 324-Pin NFBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3356BZCZ60 991713-AM3356BZCZ60 296-42901-5-ND 694-AM3356BZCZ60 AM3356BZCZ60 AM3356BZCZ60 AM3356BZCZ60 AM3356BZCZ60 AM3356BZCZ60 815-AM3356BZCZ60
Product Name AM3356 Sitara Processor Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors ARM Cortex-A Embedded Microprocessor MPU Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors - MPU MPU AM335x RISC 32-Bit 600MHz 1.8V/3.3V 324-Pin NFBGA
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM; ARM® Cortex®-A8 ARM; ARM® Cortex®-A8
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V 1.8V; 3.3V 1.1V 1.1V
Package Type Other; NFBGA Other; 324-LFBGA Other; LFBGA Other; 324-LFBGA BGA; Other; 324-LFBGA Other; 324-LFBGA
Clock Speed 300 to 800 MHz 600 MHz 600 MHz 600 MHz 600 MHz
RAM 128 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806EZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
DM3730 Digital Media Processor - DM3730CBP100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
2 suppliers
AM3352 Sitara Processor - AM3352BZCED30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers