The OMAP3503ECBBA Applications Processor from Texas Instruments is based on the OMAP 3 architecture, featuring a 720-MHz ARM Cortex-A8 core with NEON SIMD coprocessor capabilities. It includes 256 KB of L2 cache, 112 KB of ROM, and 64 KB of shared SRAM. The processor supports various external memory interfaces, including LPDDR SDRAM, and is compatible with high-level operating systems such as Linux, Windows CE, and Android. This device is designed for applications requiring advanced video, image, and graphics processing, making it suitable for portable navigation devices, media players, digital cameras, and smart home controllers. It incorporates comprehensive power management features, including SmartReflex technology for adaptive voltage control, ensuring efficient power consumption. The OMAP3503ECBBA is available in a 515-pin POP-FCBGA package and operates within a temperature range of -40 to 105 degrees Celsius, making it suitable for a variety of environmental conditions.
Applications Processor 515-POP-FCBGA -40 to 105
Sitara processor: Arm Cortex-A8, LPDDR 515-POP-FCBGA -40 to 105 Product overview: OMAP3503ECBBA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3503ECBBA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 790900-OMAP3503ECBBA
Series: OMAP-35xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR
Graphics Acceleration: No
Display & Interface Controllers: LCD
USB: USB 1.x (3), USB 2.0 (1)
Voltage - I/O: 1.8V, 3.0V
Package: 515-VFBGA, FCBGA
Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Family Name: OMAP3503
Categories: Integrated Circuits (ICs)
Manufacturer Package: 515-POP-FCBGA (12x12)
Alternative Parts (Cross-Reference): OMAP3503DCUSA; OMAP3503ECUSA; OMAP3503ECBB; OMAP3503ECBC;
Introduction Date: February 01, 2008
ECCN: 5A992.c
Country of Origin: Japan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 515-POP-FCBGA (12x12)
IC MPU OMAP-35XX 600MHZ 515FCBGA
IC MPU OMAP-35XX 600MHZ 515FCBGA
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 515-POP-FCBGA (12x12)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | OMAP3503ECBBA | 694-OMAP3503ECBBA | 790900-OMAP3503ECBBA | 296-42775-ND | OMAP3503ECBBA | OMAP3503ECBBA | OMAP3503ECBBA |
| Product Name | OMAP3503 Applications Processor | ARM Cortex-A Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - OMAP3503ECBBA | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Microprocessor Family | ARM | ARM; ARM® Cortex®-A8 | ARM® Cortex®-A8 | ARM; ARMR CortexR-A8 | ARM® Cortex®-A8 | ||
| Supply Voltage | 1.8V | 1.8V, 3.0V | 1.8V; 3V | ||||
| Package Type | Other; FCBGA,POP-FCBGA | Other; FCBGA | Other; 515-VFBGA, FCBGA | Other; 515-VFBGA, FCBGA | BGA; Other; 515-VFBGA, FCBGA | ||
| Clock Speed | 720 MHz | 600 MHz | 600 MHz | 600 MHz | 600 MHz | ||
| RAM | 64 KB |