Texas Instruments AM1808 Sitara Processor AM1808EZCED4

Description
Sitara Processor 361-NFBGA
Request a Quote Datasheet
Description
Sitara Processor 361-NFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM1808 Sitara Processor - AM1808EZCED4 - Texas Instruments
Dallas, TX, United States
AM1808 Sitara Processor
AM1808EZCED4
AM1808 Sitara Processor AM1808EZCED4
Sitara Processor 361-NFBGA

Sitara Processor 361-NFBGA

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM1808EZCED4 - 768439-AM1808EZCED4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM1808EZCED4
768439-AM1808EZCED4
Embedded - Embedded - Microprocessors - AM1808EZCED4 768439-AM1808EZCED4
Manufacturer: Texas Instruments Win Source Part Number: 768439-AM1808EZCED4 Series: Sitara Packaging: Tray Operating Temperature Range: -40°C ~ 90°C (TJ) Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 456MHz Co-Processors/DSP: System Control; CP15 RAM Controllers: LPDDR, DDR2 Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) SATA: SATA 3Gbps (1) USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Package: 361-LFBGA Additional Interfaces: I2C, McASP, McBSP, SPI, MMC/SD, UART Family Name: AM1808 Categories: Integrated Circuits (ICs) Manufacturer Package: 361-NFBGA (13x13) ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768439-AM1808EZCED4
Series: Sitara
Packaging: Tray
Operating Temperature Range: -40°C ~ 90°C (TJ)
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 456MHz
Co-Processors/DSP: System Control; CP15
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
SATA: SATA 3Gbps (1)
USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Additional Interfaces: I2C, McASP, McBSP, SPI, MMC/SD, UART
Family Name: AM1808
Categories: Integrated Circuits (ICs)
Manufacturer Package: 361-NFBGA (13x13)
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded Microprocessor MPU - 694-AM1808EZCED4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-AM1808EZCED4
Embedded Microprocessor MPU 694-AM1808EZCED4
Sitara processor: Arm9, LPDDR, DDR2, display, Ethernet 361-NFBGA -40 to 90 Product overview: AM1808EZCED4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1808EZCED4 can be used for catalog matching and distributor lookup.

Sitara processor: Arm9, LPDDR, DDR2, display, Ethernet 361-NFBGA -40 to 90 Product overview: AM1808EZCED4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1808EZCED4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 296-42727-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42727-ND
Microprocessors 296-42727-ND
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 361-NFBGA (13x13)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 361-NFBGA (13x13)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AM1808EZCED4
Microprocessors - MPU AM1808EZCED4
Microprocessors - MPU Sitara Processor

Microprocessors - MPU Sitara Processor

Buy Now Datasheet
Microprocessors - AM1808EZCED4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM1808EZCED4
Microprocessors AM1808EZCED4
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 361-NFBGA (13x13)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 361-NFBGA (13x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM1808EZCED4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM1808EZCED4
Integrated Circuits (ICs) - Embedded - Microprocessors AM1808EZCED4
IC MPU SITARA 456MHZ 361NFBGA

IC MPU SITARA 456MHZ 361NFBGA

Supplier's Site
Embedded - Microprocessors - AM1808EZCED4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM1808EZCED4
Embedded - Microprocessors AM1808EZCED4
IC MPU SITARA 456MHZ 361NFBGA

IC MPU SITARA 456MHZ 361NFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM1808EZCED4 768439-AM1808EZCED4 694-AM1808EZCED4 296-42727-ND AM1808EZCED4 AM1808EZCED4 AM1808EZCED4 AM1808EZCED4
Product Name AM1808 Sitara Processor Embedded - Embedded - Microprocessors - AM1808EZCED4 Embedded Microprocessor MPU Microprocessors Microprocessors - MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Microprocessor Family ARM ARM; ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V 1.3 1.8V; 3.3V
Package Type Other; NFBGA Other; 361-LFBGA BGA; Other; 361-LFBGA
Clock Speed 375 to 456 MHz 30 MHz 456 MHz 456 MHz 456 MHz
UARTs 3
Unlock Full Specs
to access all available technical data

Similar Products

800MHz 1.8V BGA Embedded Microprocessor MPU - 698-DM3725CUSA - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8V
Package Type Other; BGA
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
AM1806 Sitara Processor - AM1806BZWT4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors - DRA716BHGCBDQ1 - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 538-LFBGA, FCBGA
Clock Speed 750 MHz
View Details
2 suppliers
AM1806 Sitara Processor - AM1806EZWT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers