Texas Instruments High-Performance Analog Embedded - Embedded - Microprocessors - OMAP3503DCBC OMAP3503DCBC

Description
Manufacturer: Texas Instruments Win Source Part Number: 929571-OMAP3503DCBC Series: OMAP-35xx Operating Temperature Range: 0°C ~ 90°C (TJ) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 515-POP-FCBGA (14x14) Core Processor: ARM® Cortex®-A8 Speed: 600MHz Package: Tray Package: 515-VFBGA, FCBGA Part Status: Obsolete Family Name: OMAP3 Categories: Integrated Circuits (ICs) Case / Package: 515-POP-FCBGA (14x14) ECCN: 5A002A1 TI Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 929571-OMAP3503DCBC Series: OMAP-35xx Operating Temperature Range: 0°C ~ 90°C (TJ) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 515-POP-FCBGA (14x14) Core Processor: ARM® Cortex®-A8 Speed: 600MHz Package: Tray Package: 515-VFBGA, FCBGA Part Status: Obsolete Family Name: OMAP3 Categories: Integrated Circuits (ICs) Case / Package: 515-POP-FCBGA (14x14) ECCN: 5A002A1 TI Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - OMAP3503DCBC - 929571-OMAP3503DCBC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAP3503DCBC
929571-OMAP3503DCBC
Embedded - Embedded - Microprocessors - OMAP3503DCBC 929571-OMAP3503DCBC
Manufacturer: Texas Instruments Win Source Part Number: 929571-OMAP3503DCBC Series: OMAP-35xx Operating Temperature Range: 0°C ~ 90°C (TJ) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 515-POP-FCBGA (14x14) Core Processor: ARM® Cortex®-A8 Speed: 600MHz Package: Tray Package: 515-VFBGA, FCBGA Part Status: Obsolete Family Name: OMAP3 Categories: Integrated Circuits (ICs) Case / Package: 515-POP-FCBGA (14x14) ECCN: 5A002A1 TI Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 929571-OMAP3503DCBC
Series: OMAP-35xx
Operating Temperature Range: 0°C ~ 90°C (TJ)
Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 515-POP-FCBGA (14x14)
Core Processor: ARM® Cortex®-A8
Speed: 600MHz
Package: Tray
Package: 515-VFBGA, FCBGA
Part Status: Obsolete
Family Name: OMAP3
Categories: Integrated Circuits (ICs)
Case / Package: 515-POP-FCBGA (14x14)
ECCN: 5A002A1 TI
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 119
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded Microprocessor MPU - 694-OMAP3503DCBC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-OMAP3503DCBC
Embedded Microprocessor MPU 694-OMAP3503DCBC
Applications Processor 515-POP-FCBGA 0 to 90 Product overview: OMAP3503DCBC from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3503DCBC can be used for catalog matching and distributor lookup.

Applications Processor 515-POP-FCBGA 0 to 90 Product overview: OMAP3503DCBC from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3503DCBC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAP3503DCBC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAP3503DCBC
Integrated Circuits (ICs) - Embedded - Microprocessors OMAP3503DCBC
IC MPU OMAP-35XX 600MHZ 515FCBGA

IC MPU OMAP-35XX 600MHZ 515FCBGA

Supplier's Site
Microprocessors - OMAP3503DCBC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAP3503DCBC
Microprocessors OMAP3503DCBC
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 515-POP-FCBGA (14x14)

ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 515-POP-FCBGA (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 929571-OMAP3503DCBC 694-OMAP3503DCBC OMAP3503DCBC OMAP3503DCBC
Product Name Embedded - Embedded - Microprocessors - OMAP3503DCBC Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Package Type Other; 515-POP-FCBGA (14x14) Other; FCBGA BGA; Other; 515-VFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Supply Voltage 1.35V
Unlock Full Specs
to access all available technical data

Similar Products

AM3357 Sitara Processor - AM3357BZCZA30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details