Microchip Technology, Inc. 400MHZ Embedded Microprocessor MPU AT91SAM9G45B-CU

Description
IC MPU SAM9G 400MHZ 324TFBGA Product overview: AT91SAM9G45B-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT91SAM9G45B-CU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU SAM9G 400MHZ 324TFBGA Product overview: AT91SAM9G45B-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT91SAM9G45B-CU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400MHZ Embedded Microprocessor MPU - 694-AT91SAM9G45B-CU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-AT91SAM9G45B-CU
400MHZ Embedded Microprocessor MPU 694-AT91SAM9G45B-CU
IC MPU SAM9G 400MHZ 324TFBGA Product overview: AT91SAM9G45B-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT91SAM9G45B-CU can be used for catalog matching and distributor lookup.

IC MPU SAM9G 400MHZ 324TFBGA Product overview: AT91SAM9G45B-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT91SAM9G45B-CU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - AT91SAM9G45B-CU - 1148963-AT91SAM9G45B-CU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AT91SAM9G45B-CU
1148963-AT91SAM9G45B-CU
Embedded - Embedded - Microprocessors - AT91SAM9G45B-CU 1148963-AT91SAM9G45B-CU
Manufacturer: Atmel Win Source Part Number: 1148963-AT91SAM9G45B -CU Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1148963-AT91SAM9G45B-CU
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Microprocessors - AT91SAM9G45B-CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AT91SAM9G45B-CU
Microprocessors AT91SAM9G45B-CU
ARM926EJ-S Microprocessor IC SAM9G 1 Core, 32-Bit 400MHz 324-TFBGA (15x15)

ARM926EJ-S Microprocessor IC SAM9G 1 Core, 32-Bit 400MHz 324-TFBGA (15x15)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AT91SAM9G45B-CU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AT91SAM9G45B-CU
Integrated Circuits (ICs) - Embedded - Microprocessors AT91SAM9G45B-CU
IC MPU SAM9G 400MHZ 324TFBGA

IC MPU SAM9G 400MHZ 324TFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AT91SAM9G45B-CU 1148963-AT91SAM9G45B-CU AT91SAM9G45B-CU AT91SAM9G45B-CU
Product Name 400MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AT91SAM9G45B-CU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Supply Voltage 3.3
Package Type Other; Tray BGA; Other; 324-TFBGA
Pin Count 324
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded - Embedded - Microprocessors - ET80960JS3316 - 871260-ET80960JS3316 - Win Source Electronics
Specs
Architecture RISC
Package Type QFP; Other; 132-QFP
Operating Temperature 0 to 100 C (32 to 212 F)
View Details
2 suppliers
Microprocessors - 150-SAM9X75-V/4PB-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details