Manufacturer: Texas Instruments
Win Source Part Number: 045373-NS486SXF-25
Packaging: Tray
Core Processor: Intel486 SX
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: DRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD
Voltage - I/O: 3.3V, 5.0V
Additional Interfaces: Access.bus, IrDA, Microwire, PCMCIA, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 160-PQFP (28x28)
Speed(Frequency): 25MHz
Security Package / Case: 160-BFQFP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Microprocessor Chips (MPU) |
| Product Number | 045373-NS486SXF-25 |
| Product Name | Embedded - Embedded - Microprocessors - NS486SXF-25 |
| Data Bus | 32-Bit |