Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microprocessors
Series: SAMA5D4
Package: Tray
Core Processor: ARM® Cortex®-A5
Speed: 600MHz
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 361-TFBGA
ARM® Cortex®-A5 Microprocessor IC SAMA5D4 1 Core, 32-Bit 600MHz 361-TFBGA (16x16)
IC MPU SAMA5D4 600MHZ 361TFBGA Product overview: ATSAMA5D44B-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D44B-CU can be used for catalog matching and distributor lookup.
IC MPU SAMA5D4 600MHZ 361TFBGA
BGA GREEN, IND TEMP,MRLB
ARM® Cortex®-A5 Microprocessor IC SAMA5D4 1 Core, 32-Bit 600MHz 361-TFBGA (16x16)
Microprocessors - MPU BGA GREEN, IND
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | ATSAMA5D44B-CU-ND | 694-ATSAMA5D44B-CU | ATSAMA5D44B-CU | ATSAMA5D44B-CU | ATSAMA5D44B-CU | ATSAMA5D44B-CU | |
| Product Name | Integrated Circuits (ICs) Embedded Microprocessors | Microprocessors | 600MHZ Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors | Microprocessors - MPU |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||||
| Microprocessor Family | ARM; ARM® Cortex®-A5 | ARM; ARMR CortexR-A5 | ARM; ARM® Cortex®-A5 | ARM® Cortex®-A5 | |||
| Supply Voltage | 1.2V; 1.8V; 3.3V | 1.8 V | |||||
| Package Type | Other; 361-TFBGA | Other; Tray | BGA; Other; 361-TFBGA |