PRECISION TIMER, DUAL, 100KHZ, SOP-8; Frequency:100kHz; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:SOP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:MSL RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Signal Generators |
| Product Number | 26AJ7706 |
| Product Name | Precision Timer, Dual, 100Khz, Sop-8; Frequency Texas Instruments |
| Device Type | Generator |