The NE5532ADRG4 is a dual low-noise operational amplifier in an 8-pin SOIC package measuring 4.90mm × 3.91mm, with a recommended operating temperature range of -40°C to +85°C. It features a typical unity-gain bandwidth of 12MHz, a slew rate of 5V/μs, an equivalent input noise voltage of 5nV/√Hz at 1kHz, a common-mode rejection ratio of 100dB, and a DC voltage gain of 100V/mV. The device is internally compensated for unity-gain stability and includes input protection diodes and output short-circuit protection. It operates from single or split power supplies ranging from ±5V to ±15V and meets ESD standards of 1000V HBM and 1000V CDM.
Dual Low-Noise Operational Amplifier 8-SOIC 0 to 70
2-Ch 10MHz Op Amp, Low Noise, 8-SOIC Product overview: NE5532ADRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NE5532ADRG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1082892-NE5532ADRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 9 V/μs
Current - Input Bias: 200nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±5 V to 15 V
Operating Supply Current: 8mA
Channel Output Current: 38mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Embedded Design & Development, Audio, Multimedia, Computers & Computer Peripherals
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual Lo-Noise Op Amp
General Purpose Amplifier 2 Circuit 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | NE5532ADRG4 | 687-NE5532ADRG4 | 296-52673-2-ND | 1082892-NE5532ADRG4 | NE5532ADRG4 | NE5532ADRG4 | NE5532ADRG4 | NE5532ADRG4 |
| Product Name | NE5532A Dual Low-Noise Operational Amplifier | 10MHz SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5532ADRG4 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | 5 to 15 volts | 10 volts | ||||
| VOS | 4 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||
| Quiescent Current (IQ) | 4000 microamps | |||||||
| CMRR | 70 dB |