Texas Instruments Standard Linear and Logic Ic, Precision Timer, 18V, Pdip-8; Frequency Texas Instruments NA555P

Description
IC, PRECISION TIMER, 18V, PDIP-8; Frequency:500kHz; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; MSL:-; RoHS Compliant: Yes
Description
IC, PRECISION TIMER, 18V, PDIP-8; Frequency:500kHz; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; MSL:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Precision Timer, 18V, Pdip-8; Frequency Texas Instruments - 29AH6887 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Precision Timer, 18V, Pdip-8; Frequency Texas Instruments
29AH6887
Ic, Precision Timer, 18V, Pdip-8; Frequency Texas Instruments 29AH6887
IC, PRECISION TIMER, 18V, PDIP-8; Frequency:500kHz; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; MSL:-; RoHS Compliant: Yes

IC, PRECISION TIMER, 18V, PDIP-8; Frequency:500kHz; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; MSL:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 29AH6887
Product Name Ic, Precision Timer, 18V, Pdip-8; Frequency Texas Instruments
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG2062B 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
1 MHz to 6 GHz Signal Generator (-70 to +15 dBm) - SSG-6001RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 1 MHz
View Details
2 suppliers