AUTOMOTIVE, 100V, 2 CHANNEL, 4:1
AUTOMOTIVE, 100V, 2 CHANNEL, 4:1
AUTOMOTIVE, 100V, 2 CHANNEL, 4:1
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 296-MUX809QPWRQ1TR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 |
| Supply Voltage (VS) | 10 to 100 volts |
| Ron | 48 ohms |
| Bandwidth | 380 MHz |
| tON | 3000 ns |