Nexperia B.V. Analog Switches, Multiplexers, Demultiplexers 74HC4051PW,112

Description
1 Circuit IC Switch 8:1 120Ohm 16-TSSOP
Request a Quote Datasheet
Description
1 Circuit IC Switch 8:1 120Ohm 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 1727-6436-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-6436-ND
Analog Switches, Multiplexers, Demultiplexers 1727-6436-ND
1 Circuit IC Switch 8:1 120Ohm 16-TSSOP

1 Circuit IC Switch 8:1 120Ohm 16-TSSOP

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4051PW,112 - 908230-74HC4051PW,112 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4051PW,112
908230-74HC4051PW,112
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4051PW,112 908230-74HC4051PW,112
Manufacturer: Nexperia USA Inc. Win Source Part Number: 908230-74HC4051PW,11 2 Operating Temperature Range: -40°C ~ 125°C (TA) Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: 74HC4051 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-8288-5, 568-8288-5-ND, 935187480112, 74HC4051PW,112-ND, 74HC4051PW-ND, 74HC4051PW112, 74HC4051PW, 1727-6436

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 908230-74HC4051PW,112
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: Tube
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: 74HC4051
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-8288-5, 568-8288-5-ND, 935187480112, 74HC4051PW,112-ND, 74HC4051PW-ND, 74HC4051PW112, 74HC4051PW, 1727-6436

Buy Now Datasheet
Singapore, Singapore
TSSOP Analog Switch and Multiplexer IC
747-74HC4051PW,112
TSSOP Analog Switch and Multiplexer IC 747-74HC4051PW,112
74HC4051; 74HCT4051 - 8-channel analog multiplexer/demultip lexer TSSOP 16-Pin Product overview: 74HC4051PW,112 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HC4051PW,112 can be used for catalog matching and distributor lookup.

74HC4051; 74HCT4051 - 8-channel analog multiplexer/demultiplexer TSSOP 16-Pin Product overview: 74HC4051PW,112 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HC4051PW,112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4051PW,112 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74HC4051PW,112
Interface - Analog Switches, Multiplexers, Demultiplexers 74HC4051PW,112
IC MUX/DEMUX 8X1 16TSSOP

IC MUX/DEMUX 8X1 16TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74HC4051PW,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74HC4051PW,112
Analog Switches, Multiplexers, Demultiplexers 74HC4051PW,112
1 Circuit IC Switch 8:1 120Ohm 16-TSSOP

1 Circuit IC Switch 8:1 120Ohm 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1727-6436-ND 908230-74HC4051PW,112 747-74HC4051PW,112 74HC4051PW,112 74HC4051PW,112
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4051PW,112 TSSOP Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 8x1 8x1
Supply Voltage (VS) 1.5 to 10 volts 2 to ? volts
Ron 120 ohms 6 ohms 120 ohms
Bandwidth 180 MHz 180 MHz 180 MHz
tON 51 ns
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1898168P - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Number of Pins 16
View Details
CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4053BPWRG3 - Texas Instruments
Specs
Configuration 3 X SPDT
Applications Military
Standards and Certifications RoHS
View Details
7 suppliers
4-bit bus switch - 74CBTLV3126DS,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
5 suppliers