Texas Instruments MSP430G2744 MSP430G2x44 Mixed Signal Microcontroller MSP430G2744IYFFT

Description
MSP430G2x44 Mixed Signal Microcontroller 49-DSBGA -40 to 85
Request a Quote Datasheet
Description
MSP430G2x44 Mixed Signal Microcontroller 49-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2744 MSP430G2x44 Mixed Signal Microcontroller - MSP430G2744IYFFT - Texas Instruments
Dallas, TX, United States
MSP430G2744 MSP430G2x44 Mixed Signal Microcontroller
MSP430G2744IYFFT
MSP430G2744 MSP430G2x44 Mixed Signal Microcontroller MSP430G2744IYFFT
MSP430G2x44 Mixed Signal Microcontroller 49-DSBGA -40 to 85

MSP430G2x44 Mixed Signal Microcontroller 49-DSBGA -40 to 85

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 16MHz 1KB Embedded Microcontroller MCU
685-MSP430G2744IYFFT
Industrial 16-bit 16MHz 1KB Embedded Microcontroller MCU 685-MSP430G2744IYFFT
16-Bit RISC MCU, 16MHz, 32 I/O, FLASH, 1KB RAM, Industrial Product overview: MSP430G2744IYFFT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2744IYFFT can be used for catalog matching and distributor lookup.

16-Bit RISC MCU, 16MHz, 32 I/O, FLASH, 1KB RAM, Industrial Product overview: MSP430G2744IYFFT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2744IYFFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430G2744IYFFT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430G2744IYFFT-ND
Microcontrollers MSP430G2744IYFFT-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 49-DSBGA (2.8x2.8)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 49-DSBGA (2.8x2.8)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2744IYFFT - 789853-MSP430G2744IYFFT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2744IYFFT
789853-MSP430G2744IYFFT
Embedded - Embedded - Microcontrollers - MSP430G2744IYFFT 789853-MSP430G2744IYFFT
Manufacturer: Texas Instruments Win Source Part Number: 789853-MSP430G2744IY FFT Series: MSP430G2xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 49-UFBGA, DSBGA Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430G2744 Categories: Integrated Circuits (ICs) Manufacturer Package: 49-DSBGA (2.8x2.8) Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ613J-UEI+; MAXQ610J-2519+T; MAXQ610J-2519+; Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789853-MSP430G2744IYFFT
Series: MSP430G2xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 49-UFBGA, DSBGA
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430G2744
Categories: Integrated Circuits (ICs)
Manufacturer Package: 49-DSBGA (2.8x2.8)
Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ613J-UEI+; MAXQ610J-2519+T; MAXQ610J-2519+;
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - MSP430G2744IYFFT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2744IYFFT
Embedded - Microcontrollers MSP430G2744IYFFT
IC MCU 16BIT 32KB FLASH 49DSBGA

IC MCU 16BIT 32KB FLASH 49DSBGA

Supplier's Site Datasheet
Microcontrollers - MSP430G2744IYFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2744IYFFT
Microcontrollers MSP430G2744IYFFT
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 49-DSBGA (2.8x2.8)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 49-DSBGA (2.8x2.8)

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2744IYFFT 685-MSP430G2744IYFFT MSP430G2744IYFFT-ND 789853-MSP430G2744IYFFT MSP430G2744IYFFT MSP430G2744IYFFT
Product Name MSP430G2744 MSP430G2x44 Mixed Signal Microcontroller Industrial 16-bit 16MHz 1KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430G2744IYFFT Embedded - Microcontrollers Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 1 KB 1 KB 32 KB 1 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
RF Receivers - CC3235SM2RGKR - 980809-CC3235SM2RGKR - Win Source Electronics
Specs
Data Bus 32 Bit
Serial Interface I²C; SPI; UART; I2C, I2S, Parallel, SPI, UART
Package Type Other; VQFN
View Details
3 suppliers