MSP430G2x44 Mixed Signal Microcontroller 49-DSBGA
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 49-DSBGA (2.8x2.8)
IC MCU 16BIT 16KB FLASH 49DSBGA
| Texas Instruments | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430G2544IYFFT | MSP430G2544IYFFT | MSP430G2544IYFFT |
| Product Name | MSP430G2544 MSP430G2x44 Mixed Signal Microcontroller | Microcontrollers | Embedded - Microcontrollers |
| Clock Speed | 16 MHz | 16 MHz | |
| Features | Watchdog Timer | ||
| Bits | 16 Bit | ||
| RAM | 0.5000 KB | 0.5120 KB | |
| Supply Voltage | 1.8 to 3.6 volts |