Texas Instruments MSP430FR6889 MSP430FR6889 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 83 IO, ADC12, LCD, Scan IF MSP430FR6889IPZ

Description
MSP430FR6889 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 83 IO, ADC12, LCD, Scan IF 100-LQFP -40 to 85
Request a Quote Datasheet
Description
MSP430FR6889 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 83 IO, ADC12, LCD, Scan IF 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR6889 MSP430FR6889 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 83 IO, ADC12, LCD, Scan IF - MSP430FR6889IPZ - Texas Instruments
Dallas, TX, United States
MSP430FR6889 MSP430FR6889 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 83 IO, ADC12, LCD, Scan IF
MSP430FR6889IPZ
MSP430FR6889 MSP430FR6889 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 83 IO, ADC12, LCD, Scan IF MSP430FR6889IPZ
MSP430FR6889 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 83 IO, ADC12, LCD, Scan IF 100-LQFP -40 to 85

MSP430FR6889 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 83 IO, ADC12, LCD, Scan IF 100-LQFP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1368844-MSP430FR6889IPZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1368844-MSP430FR6889IPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers 1368844-MSP430FR6889IPZ
Win Source Part Number: 1368844-MSP430FR6889 IPZ Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: MSP430™ FRAM Package: Tray Product Status: Active Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Base Product Number: MSP430FR6889 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Speed: 16MHz Number of I/O: 83 Core Processor: MSP430 CPUXV2 Core Size: 16-Bit Connectivity: I²C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FRAM RAM Size: 2K x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V Data Converters: A/D 16x12b Oscillator Type: Internal

Win Source Part Number: 1368844-MSP430FR6889IPZ
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: MSP430™ FRAM
Package: Tray
Product Status: Active
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Base Product Number: MSP430FR6889
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Speed: 16MHz
Number of I/O: 83
Core Processor: MSP430 CPUXV2
Core Size: 16-Bit
Connectivity: I²C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FRAM
RAM Size: 2K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Data Converters: A/D 16x12b
Oscillator Type: Internal

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 128KB 24MHz Embedded Microcontroller MCU
685-MSP430FR6889IPZ
Industrial 16-bit 128KB 24MHz Embedded Microcontroller MCU 685-MSP430FR6889IPZ
16-Bit RISC MCU, 128KB FRAM, 83 I/O, 24MHz, 100-LQFP, Industrial Product overview: MSP430FR6889IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 128KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR6889IPZ can be used for catalog matching and distributor lookup.

16-Bit RISC MCU, 128KB FRAM, 83 I/O, 24MHz, 100-LQFP, Industrial Product overview: MSP430FR6889IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 128KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR6889IPZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430FR6889IPZ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430FR6889IPZ-ND
Microcontrollers MSP430FR6889IPZ-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 100-LQFP (14x14)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR6889IPZ
16-bit Microcontrollers - MCU MSP430FR6889IPZ
16-bit Microcontrollers - MCU Ultra low power MCU

16-bit Microcontrollers - MCU Ultra low power MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FR6889IPZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR6889IPZ
Embedded - Microcontrollers MSP430FR6889IPZ
IC MCU 16BIT 128KB FRAM 100LQFP

IC MCU 16BIT 128KB FRAM 100LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430FR6889IPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR6889IPZ
Microcontrollers MSP430FR6889IPZ
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 100-LQFP (14x14)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 100-LQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR6889IPZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR6889IPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR6889IPZ
IC MCU 16BIT 128KB FRAM 100LQFP

IC MCU 16BIT 128KB FRAM 100LQFP

Supplier's Site
Microcontrollers - MSP430FR6889IPZ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR6889IPZ
Microcontrollers MSP430FR6889IPZ
IC MCU 16BIT 128KB FRAM 100LQFP

IC MCU 16BIT 128KB FRAM 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR6889IPZ 1368844-MSP430FR6889IPZ 685-MSP430FR6889IPZ MSP430FR6889IPZ-ND MSP430FR6889IPZ MSP430FR6889IPZ MSP430FR6889IPZ MSP430FR6889IPZ MSP430FR6889IPZ
Product Name MSP430FR6889 MSP430FR6889 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 83 IO, ADC12, LCD, Scan IF Integrated Circuits (ICs) - Embedded - Microcontrollers Industrial 16-bit 128KB 24MHz Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 16 MHz 16 MHz 24 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 16x12b
RAM 2 KB 128 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 2 to 3.7 volts 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1200RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details