The MSP430FR6879IPN is a 16-bit ultra-low-power microcontroller featuring 128 KB of FRAM, 2 KB of SRAM, 83 general-purpose I/O pins, a 16-channel 12-bit ADC, and an integrated LCD driver supporting up to 320 segments. It operates with a maximum clock frequency of 16 MHz and is packaged in an 80-pin LQFP (PN) with a body size of 12 mm × 12 mm. The device supports operating temperatures from -40°C to 85°C and meets the RoHS standard. It includes a 32-bit hardware multiplier, three-channel DMA, multiple eUSCI modules for UART, SPI, and I2C communication, a real-time clock, and five 16-bit timers. Active mode current consumption is approximately 100 µA/MHz at 3.0 V. The part includes 28 independent interrupt sources and supports multiple low-power modes down to 0.02 µA in LPM4.5 with RTC enabled.
MSP430FR6879 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 83 IO, 16 ch ADC12, LCD 80-LQFP -40 to 85
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 80-LQFP (12x12)
IC MCU 16BIT 128KB FRAM 80LQFP
IC MCU 16BIT 128KB FRAM 80LQFP
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 80-LQFP (12x12)
16-bit Microcontrollers - MCU Ultra low power MCU
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FR6879IPN | MSP430FR6879IPN-ND | MSP430FR6879IPN | MSP430FR6879IPN | MSP430FR6879IPN | MSP430FR6879IPN |
| Product Name | MSP430FR6879 MSP430FR6879 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 83 IO, 16 ch ADC12, LCD | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Features | Watchdog Timer; DMA; LCD Driver | |||||
| Bits | 16 Bit | Other; A/D 12x12b | ||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| Supply Voltage | 2 to 3.7 volts | 1.8 to 3.6 volts | 3.6 volts |