Texas Instruments MSP430FR68791 MSP430FR68791 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 83 IO, 16 ch ADC12, LCD MSP430FR68791IPZR

Description
MSP430FR68791 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 83 IO, 16 ch ADC12, LCD 100-LQFP -40 to 85
Request a Quote
Description
MSP430FR68791 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 83 IO, 16 ch ADC12, LCD 100-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430FR68791 is a 16-bit ultra-low-power microcontroller featuring 128 KB of FRAM, 2 KB of SRAM, an integrated LCD driver for up to 320 segments, a 16-channel 12-bit ADC, and 83 I/O pins with capacitive touch capability. It is packaged in a 100-pin LQFP with a body size of 14 mm × 14 mm and operates over a temperature range of -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The MSP430FR68791 is a 16-bit ultra-low-power microcontroller featuring 128 KB of FRAM, 2 KB of SRAM, an integrated LCD driver for up to 320 segments, a 16-channel 12-bit ADC, and 83 I/O pins with capacitive touch capability. It is packaged in a 100-pin LQFP with a body size of 14 mm × 14 mm and operates over a temperature range of -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430FR68791 MSP430FR68791 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 83 IO, 16 ch ADC12, LCD - MSP430FR68791IPZR - Texas Instruments
Dallas, TX, United States
MSP430FR68791 MSP430FR68791 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 83 IO, 16 ch ADC12, LCD
MSP430FR68791IPZR
MSP430FR68791 MSP430FR68791 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 83 IO, 16 ch ADC12, LCD MSP430FR68791IPZR
MSP430FR68791 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 83 IO, 16 ch ADC12, LCD 100-LQFP -40 to 85

MSP430FR68791 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 83 IO, 16 ch ADC12, LCD 100-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430FR68791IPZR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430FR68791IPZR-ND
Microcontrollers MSP430FR68791IPZR-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 100-LQFP (14x14)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR68791IPZR - 789801-MSP430FR68791IPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR68791IPZR
789801-MSP430FR68791IPZR
Embedded - Embedded - Microcontrollers - MSP430FR68791IPZR 789801-MSP430FR68791IPZR
Manufacturer: Texas Instruments Win Source Part Number: 789801-MSP430FR68791 IPZR Series: MSP430 FRAM Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 16MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 128KB (128K x 8) Program Memory Type: FRAM RAM Size: 2K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430FR68791 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MB96346RSA PMC-GSE2; MB96F348YSB PMC-GSE2; MB96F348TSC PMC-GSE2; MAXQ617V-L000+T; ECCN: 5A992.c Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 789801-MSP430FR68791IPZR
Series: MSP430 FRAM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 16MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FRAM
RAM Size: 2K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430FR68791
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MB96346RSA PMC-GSE2; MB96F348YSB PMC-GSE2; MB96F348TSC PMC-GSE2; MAXQ617V-L000+T;
ECCN: 5A992.c
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 128KB 16MHz Embedded Microcontroller MCU
685-MSP430FR68791IPZR
Industrial 16-bit 128KB 16MHz Embedded Microcontroller MCU 685-MSP430FR68791IPZR
16-Bit MCU, 128KB FRAM, 16MHz, 100-LQFP, Industrial Product overview: MSP430FR68791IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 128KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 128KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR68791IPZ R can be used for catalog matching and distributor lookup.

16-Bit MCU, 128KB FRAM, 16MHz, 100-LQFP, Industrial Product overview: MSP430FR68791IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 128KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 128KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR68791IPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR68791IPZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR68791IPZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR68791IPZR
IC MCU 16BIT 128KB FRAM 100LQFP

IC MCU 16BIT 128KB FRAM 100LQFP

Supplier's Site
Microcontrollers - MSP430FR68791IPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR68791IPZR
Microcontrollers MSP430FR68791IPZR
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 100-LQFP (14x14)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 100-LQFP (14x14)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR68791IPZR
16-bit Microcontrollers - MCU MSP430FR68791IPZR
16-bit Microcontrollers - MCU Ultra low power MCU

16-bit Microcontrollers - MCU Ultra low power MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FR68791IPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR68791IPZR
Embedded - Microcontrollers MSP430FR68791IPZR
IC MCU 16BIT 128KB FRAM 100LQFP

IC MCU 16BIT 128KB FRAM 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR68791IPZR MSP430FR68791IPZR-ND 789801-MSP430FR68791IPZR 685-MSP430FR68791IPZR MSP430FR68791IPZR MSP430FR68791IPZR MSP430FR68791IPZR MSP430FR68791IPZR
Product Name MSP430FR68791 MSP430FR68791 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 83 IO, 16 ch ADC12, LCD Microcontrollers Embedded - Embedded - Microcontrollers - MSP430FR68791IPZR Industrial 16-bit 128KB 16MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 24 MHz 16 MHz 16 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 16x12b
RAM 2 KB 2 KB 128 KB 2 KB 2 KB
Supply Voltage 2 to 3.7 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to ? volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC2540F128RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details