Manufacturer: Texas Instruments
Win Source Part Number: 1318618-MSP430FR6043
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Reel - TR
Core Processor: MSP430 CPUXV2
Speed: 16MHz
Standard Package: 1,000
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 57
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FRAM
RAM Size: 12K x 8
Data Converters: A/D 10x12b SAR
Oscillator Type: Internal
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 80-LQFP
ECCN: 5A992C
Fake Threat In the Open Market: 82
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-MSP430FR6043IPNR
Base Product Number: MSP430FR6043
RoHS Status: ROHS3 Compliant
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 80-LQFP (12x12)
IC MCU 16BIT 64KB FRAM 80LQFP
IC MCU 16BIT 64KB FRAM 80LQFP
16-Bit RISC MCU, 64KB FRAM, 12KB RAM, LCD, 80-LQFP, Industrial Product overview: MSP430FR6043IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 64KB, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 64KB, 12KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR6043IPNR
IC MCU 16BIT 64KB FRAM 80LQFP
IC MCU 16BIT 64KB FRAM 80LQFP
16-bit Microcontrollers - MCU Ultrasonic sensing MSP430G microcontrollers for gas and water flow metering applications 80-LQFP -40 to 85
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 80-LQFP (12x12)
IC MCU 16BIT 64KB FRAM 80LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1318618-MSP430FR6043IPNR | 296-MSP430FR6043IPNRTR-ND | 685-MSP430FR6043IPNR | MSP430FR6043IPNR | MSP430FR6043IPNR | MSP430FR6043IPNR | MSP430FR6043IPNR | MSP430FR6043IPNR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Industrial 16-bit 64KB 12KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 24 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 64 KB | 12 KB | 12 KB | 12 KB | 12 KB | |||
| ROM Type | FRAM | FRAM | FRAM | FRAM | ||||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to ? volts | 3.6 volts | 1.8 to 3.6 volts |