MSP430FR59891 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 48 IO, ADC12, ScanIF, AE 64-VQFN -40 to 85
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 64-VQFN (9x9)
IC MCU 16BIT 128KB FRAM 64VQFN
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 64-VQFN (9x9)
IC MCU 16BIT 128KB FRAM 64VQFN
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FR59891IRGCR | MSP430FR59891IRGCR-ND | MSP430FR59891IRGCR | MSP430FR59891IRGCR | MSP430FR59891IRGCR |
| Product Name | MSP430FR59891 MSP430FR59891 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 48 IO, ADC12, ScanIF, AE | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |
| Features | Watchdog Timer; DMA | ||||
| Bits | 16 Bit | Other; A/D 12x12b | |||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | |
| Supply Voltage | 2 to 3.7 volts | 1.8 to 3.6 volts | 3.6 volts |