Texas Instruments MSP430FR5987 MSP430FR5987 16 MHz ULP Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 48 IO, ADC12, Scan IF, AES MSP430FR5987IRGCT

Description
MSP430FR5987 16 MHz ULP Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 48 IO, ADC12, Scan IF, AES 64-VQFN -40 to 85
Request a Quote
Description
MSP430FR5987 16 MHz ULP Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 48 IO, ADC12, Scan IF, AES 64-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MSP430FR5987 is a 16-bit ultra-low-power microcontroller featuring 64 KB FRAM, 2 KB SRAM, a 12-bit ADC, Extended Scan Interface, and AES encryption. It is packaged in a 64-pin VQFN with a 9 mm × 9 mm body size and operates from -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

MSP430FR5987 is a 16-bit ultra-low-power microcontroller featuring 64 KB FRAM, 2 KB SRAM, a 12-bit ADC, Extended Scan Interface, and AES encryption. It is packaged in a 64-pin VQFN with a 9 mm × 9 mm body size and operates from -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5987 MSP430FR5987 16 MHz ULP Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 48 IO, ADC12, Scan IF, AES - MSP430FR5987IRGCT - Texas Instruments
Dallas, TX, United States
MSP430FR5987 MSP430FR5987 16 MHz ULP Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 48 IO, ADC12, Scan IF, AES
MSP430FR5987IRGCT
MSP430FR5987 MSP430FR5987 16 MHz ULP Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 48 IO, ADC12, Scan IF, AES MSP430FR5987IRGCT
MSP430FR5987 16 MHz ULP Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 48 IO, ADC12, Scan IF, AES 64-VQFN -40 to 85

MSP430FR5987 16 MHz ULP Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 48 IO, ADC12, Scan IF, AES 64-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-MSP430FR5987IRGTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 64-VQFN (9x9)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 64-VQFN (9x9)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR5987IRGCT - 789795-MSP430FR5987IRGCT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR5987IRGCT
789795-MSP430FR5987IRGCT
Embedded - Embedded - Microcontrollers - MSP430FR5987IRGCT 789795-MSP430FR5987IRGCT
Manufacturer: Texas Instruments Win Source Part Number: 789795-MSP430FR5987I RGCT Series: MSP430 FRAM Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 16MHz Package: 64-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 64KB (64K x 8) Program Memory Type: FRAM RAM Size: 2K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430FR5987 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 789795-MSP430FR5987IRGCT
Series: MSP430 FRAM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 16MHz
Package: 64-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FRAM
RAM Size: 2K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430FR5987
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T;
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Singapore, Singapore
16-bit 64KB 24MHz 3.6V Embedded Microcontroller MCU
685-MSP430FR5987IRGCT
16-bit 64KB 24MHz 3.6V Embedded Microcontroller MCU 685-MSP430FR5987IRGCT
16-Bit RISC MCU, 64KB FRAM, 48 I/O, 24MHz, 1.8-3.6V, 64-VQFN Product overview: MSP430FR5987IRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64KB, 24MHz, 3.6V, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64KB, 24MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5987IRGC T can be used for catalog matching and distributor lookup.

16-Bit RISC MCU, 64KB FRAM, 48 I/O, 24MHz, 1.8-3.6V, 64-VQFN Product overview: MSP430FR5987IRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64KB, 24MHz, 3.6V, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64KB, 24MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5987IRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430FR5987IRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5987IRGCT
Microcontrollers MSP430FR5987IRGCT
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 64-VQFN (9x9)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 64-VQFN (9x9)

Buy Now
Embedded - Microcontrollers - MSP430FR5987IRGCT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5987IRGCT
Embedded - Microcontrollers MSP430FR5987IRGCT
IC MCU 16BIT 64KB FRAM 64VQFN

IC MCU 16BIT 64KB FRAM 64VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5987IRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5987IRGCT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5987IRGCT
IC MCU 16BIT 64KB FRAM 64VQFN

IC MCU 16BIT 64KB FRAM 64VQFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5987IRGCT
16-bit Microcontrollers - MCU MSP430FR5987IRGCT
16-bit Microcontrollers - MCU Ultra low power MCU

16-bit Microcontrollers - MCU Ultra low power MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5987IRGCT 296-MSP430FR5987IRGTR-ND 789795-MSP430FR5987IRGCT 685-MSP430FR5987IRGCT MSP430FR5987IRGCT MSP430FR5987IRGCT MSP430FR5987IRGCT MSP430FR5987IRGCT
Product Name MSP430FR5987 MSP430FR5987 16 MHz ULP Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 48 IO, ADC12, Scan IF, AES Microcontrollers Embedded - Embedded - Microcontrollers - MSP430FR5987IRGCT 16-bit 64KB 24MHz 3.6V Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 16 MHz 16 MHz 16 MHz 24 MHz 16 MHz 16 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 12x12b
RAM 2 KB 2 KB 64 KB 2 KB 2 KB
Supply Voltage 2 to 3.7 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to ? volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - 296-AM2432BKEGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers