Texas Instruments MSP430FR5986 MSP430FR5986 16 MHz ULP Microcontroller featuring 48 KB FRAM, 2 KB SRAM, 48 IO, ADC12, Scan IF, AES MSP430FR5986IPMR

Description
MSP430FR5986 16 MHz ULP Microcontroller featuring 48 KB FRAM, 2 KB SRAM, 48 IO, ADC12, Scan IF, AES 64-LQFP -40 to 85
Request a Quote Datasheet
Description
MSP430FR5986 16 MHz ULP Microcontroller featuring 48 KB FRAM, 2 KB SRAM, 48 IO, ADC12, Scan IF, AES 64-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5986 MSP430FR5986 16 MHz ULP Microcontroller featuring 48 KB FRAM, 2 KB SRAM, 48 IO, ADC12, Scan IF, AES - MSP430FR5986IPMR - Texas Instruments
Dallas, TX, United States
MSP430FR5986 MSP430FR5986 16 MHz ULP Microcontroller featuring 48 KB FRAM, 2 KB SRAM, 48 IO, ADC12, Scan IF, AES
MSP430FR5986IPMR
MSP430FR5986 MSP430FR5986 16 MHz ULP Microcontroller featuring 48 KB FRAM, 2 KB SRAM, 48 IO, ADC12, Scan IF, AES MSP430FR5986IPMR
MSP430FR5986 16 MHz ULP Microcontroller featuring 48 KB FRAM, 2 KB SRAM, 48 IO, ADC12, Scan IF, AES 64-LQFP -40 to 85

MSP430FR5986 16 MHz ULP Microcontroller featuring 48 KB FRAM, 2 KB SRAM, 48 IO, ADC12, Scan IF, AES 64-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-MSP430FR5986IPMRTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 48KB (48K x 8) FRAM 64-LQFP (10x10)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 48KB (48K x 8) FRAM 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5986IPMR
16-bit Microcontrollers - MCU MSP430FR5986IPMR
16-bit Microcontrollers - MCU Ultra low power MCU

16-bit Microcontrollers - MCU Ultra low power MCU

Buy Now Datasheet
Microcontrollers - MSP430FR5986IPMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5986IPMR
Microcontrollers MSP430FR5986IPMR
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 48KB (48K x 8) FRAM 64-LQFP (10x10)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 48KB (48K x 8) FRAM 64-LQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5986IPMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5986IPMR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5986IPMR
IC MCU 16BIT 48KB FRAM 64LQFP

IC MCU 16BIT 48KB FRAM 64LQFP

Supplier's Site
Embedded - Microcontrollers - MSP430FR5986IPMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5986IPMR
Embedded - Microcontrollers MSP430FR5986IPMR
IC MCU 16BIT 48KB FRAM 64LQFP

IC MCU 16BIT 48KB FRAM 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5986IPMR 296-MSP430FR5986IPMRTR-ND MSP430FR5986IPMR MSP430FR5986IPMR MSP430FR5986IPMR MSP430FR5986IPMR
Product Name MSP430FR5986 MSP430FR5986 16 MHz ULP Microcontroller featuring 48 KB FRAM, 2 KB SRAM, 48 IO, ADC12, Scan IF, AES Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 12x12b
RAM 2 KB 2 KB 2 KB 2 KB
Supply Voltage 2 to 3.7 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
RF Receivers - CC3235SM2RGKR - 980809-CC3235SM2RGKR - Win Source Electronics
Specs
Data Bus 32 Bit
Serial Interface I²C; SPI; UART; I2C, I2S, Parallel, SPI, UART
Package Type Other; VQFN
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1120RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers