Texas Instruments MSP430FR5959 MSP430FR5959 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO MSP430FR5959IRHAR

Description
MSP430FR5959 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO 40-VQFN -40 to 85
Request a Quote
Description
MSP430FR5959 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO 40-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MSP430FR5959 is a 16-bit ultra-low-power microcontroller featuring 64 KB FRAM, 2 KB SRAM, and 33 I/O pins, designed for applications such as metering, sensor management, and wearable electronics. It is packaged in a 40-pin VQFN package measuring 6 mm × 6 mm, with an operating temperature range of -40 °C to 85 °C. The device supports ultra-low-power modes including LPM3.5 at 0.25 µA and LPM4.5 at 0.02 µA, and includes a 12-bit ADC, 16-channel comparator, hardware AES encryption, and multiple communication interfaces including UART, SPI, and I2C.

Datasheet Summary
Powered by GS/AI

MSP430FR5959 is a 16-bit ultra-low-power microcontroller featuring 64 KB FRAM, 2 KB SRAM, and 33 I/O pins, designed for applications such as metering, sensor management, and wearable electronics. It is packaged in a 40-pin VQFN package measuring 6 mm × 6 mm, with an operating temperature range of -40 °C to 85 °C. The device supports ultra-low-power modes including LPM3.5 at 0.25 µA and LPM4.5 at 0.02 µA, and includes a 12-bit ADC, 16-channel comparator, hardware AES encryption, and multiple communication interfaces including UART, SPI, and I2C.

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5959 MSP430FR5959 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO - MSP430FR5959IRHAR - Texas Instruments
Dallas, TX, United States
MSP430FR5959 MSP430FR5959 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO
MSP430FR5959IRHAR
MSP430FR5959 MSP430FR5959 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO MSP430FR5959IRHAR
MSP430FR5959 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO 40-VQFN -40 to 85

MSP430FR5959 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO 40-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-40422-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-40422-2-ND
Microcontrollers 296-40422-2-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 40-VQFN (6x6)

Buy Now Datasheet
Singapore, Singapore
16-bit 64KB 2KB 16MHz Embedded Microcontroller MCU
685-MSP430FR5959IRHAR
16-bit 64KB 2KB 16MHz Embedded Microcontroller MCU 685-MSP430FR5959IRHAR
16-Bit MCU, 64KB FRAM, 2KB SRAM, 16MHz, 40-VQFN Product overview: MSP430FR5959IRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64KB, 2KB, 16MHz, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64KB, 2KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5959IRHA R can be used for catalog matching and distributor lookup.

16-Bit MCU, 64KB FRAM, 2KB SRAM, 16MHz, 40-VQFN Product overview: MSP430FR5959IRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64KB, 2KB, 16MHz, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64KB, 2KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5959IRHAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR5959IRHAR - 928193-MSP430FR5959IRHAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR5959IRHAR
928193-MSP430FR5959IRHAR
Embedded - Embedded - Microcontrollers - MSP430FR5959IRHAR 928193-MSP430FR5959IRHAR
Manufacturer: Texas Instruments Win Source Part Number: 928193-MSP430FR5959I RHAR Series: MSP430™ FRAM Operating Temperature Range: -40°C ~ 85°C (TA) Features: CPUXV2 series Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 40-VQFN (6x6) Core Processor: CPUXV2 Speed: 16MHz Package: Reel - TR Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 64KB (64K x 8) Program Memory Type: FRAM Data Converters: A/D 14x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: 430FR5959 Categories: Integrated Circuits (ICs) Case / Package: 40-VQFN (6x6) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -296-40422-1-ND, 296-40422-1, 296-40422-2, 296-40422-6, MSP430FR5959IRHAR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 928193-MSP430FR5959IRHAR
Series: MSP430™ FRAM
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: CPUXV2 series Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 40-VQFN (6x6)
Core Processor: CPUXV2
Speed: 16MHz
Package: Reel - TR
Package: 40-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FRAM
Data Converters: A/D 14x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: 430FR5959
Categories: Integrated Circuits (ICs)
Case / Package: 40-VQFN (6x6)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -296-40422-1-ND, 296-40422-1, 296-40422-2, 296-40422-6, MSP430FR5959IRHAR-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5959IRHAR
16-bit Microcontrollers - MCU MSP430FR5959IRHAR
16-bit Microcontrollers - MCU Ultra low power Micro Controller

16-bit Microcontrollers - MCU Ultra low power Micro Controller

Buy Now Datasheet
Microcontrollers - MSP430FR5959IRHAR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR5959IRHAR
Microcontrollers MSP430FR5959IRHAR
IC MCU 16BIT 64KB FRAM 40VQFN

IC MCU 16BIT 64KB FRAM 40VQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430FR5959IRHAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5959IRHAR
Embedded - Microcontrollers MSP430FR5959IRHAR
IC MCU 16BIT 64KB FRAM 40VQFN

IC MCU 16BIT 64KB FRAM 40VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430FR5959IRHAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5959IRHAR
Microcontrollers MSP430FR5959IRHAR
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 40-VQFN (6x6)

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5959IRHAR 296-40422-2-ND 685-MSP430FR5959IRHAR 928193-MSP430FR5959IRHAR MSP430FR5959IRHAR MSP430FR5959IRHAR MSP430FR5959IRHAR MSP430FR5959IRHAR
Product Name MSP430FR5959 MSP430FR5959 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO Microcontrollers 16-bit 64KB 2KB 16MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430FR5959IRHAR 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers
Clock Speed 16 MHz 16 MHz 24 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 14x12b
RAM 2 KB 2 KB 64 KB 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3UB37VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - COPC922-DNG/WM/EPDB1785 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers