The MSP430FR5958IDAR is a 16-bit ultra-low-power microcontroller with 48 KB FRAM, 2 KB SRAM, and 33 I/O pins, housed in a 38-pin TSSOP package measuring 12.5 mm by 6.2 mm. It operates across a supply voltage range of 1.8 V to 3.6 V, features a 12-bit ADC, an 16-channel analog comparator, a 32-bit hardware multiplier, and supports capacitive touch on all I/O pins without external components. The device includes a 128-bit or 256-bit AES security coprocessor, multiple low-power modes with standby current as low as 0.4 µA in LPM3 with VLO, and operates from -40 °C to 85 °C.
MSP430FR5958 16 MHz Ultra-Low-Power Microcontroller featuring 48 KB FRAM, 2 KB SRAM, 33 IO 38-TSSOP -40 to 85
IC MCU 16BIT 48KB FRAM 38TSSOP
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 48KB (48K x 8) FRAM 38-TSSOP
IC MCU 16BIT 48KB FRAM 38TSSOP
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 48KB (48K x 8) FRAM 38-TSSOP
16-bit Microcontrollers - MCU Ultra low power Micro Controller
IC MCU 16BIT 48KB FRAM 38TSSOP
IC MCU 16BIT 48KB FRAM 38TSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FR5958IDAR | 296-MSP430FR5958IDARDKR-ND | MSP430FR5958IDAR | MSP430FR5958IDAR | MSP430FR5958IDAR | MSP430FR5958IDAR |
| Product Name | MSP430FR5958 MSP430FR5958 16 MHz Ultra-Low-Power Microcontroller featuring 48 KB FRAM, 2 KB SRAM, 33 IO | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Features | Watchdog Timer; DMA | |||||
| Bits | 16 Bit | Other; A/D 12x12b | ||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |