Texas Instruments MSP430FR5949 MSP430FR5949 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO MSP430FR5949IRHAT

Description
MSP430FR5949 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO 40-VQFN -40 to 85
Request a Quote Datasheet
Description
MSP430FR5949 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO 40-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5949 MSP430FR5949 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO - MSP430FR5949IRHAT - Texas Instruments
Dallas, TX, United States
MSP430FR5949 MSP430FR5949 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO
MSP430FR5949IRHAT
MSP430FR5949 MSP430FR5949 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO MSP430FR5949IRHAT
MSP430FR5949 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO 40-VQFN -40 to 85

MSP430FR5949 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO 40-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 64KB 16MHz 2KB Embedded Microcontroller MCU
685-MSP430FR5949IRHAT
16-bit 64KB 16MHz 2KB Embedded Microcontroller MCU 685-MSP430FR5949IRHAT
16-Bit MCU, 64KB FRAM, 16MHz, 2KB SRAM, 40-VQFN Product overview: MSP430FR5949IRHAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64KB, 16MHz, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64KB, 16MHz, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5949IRHA T can be used for catalog matching and distributor lookup.

16-Bit MCU, 64KB FRAM, 16MHz, 2KB SRAM, 40-VQFN Product overview: MSP430FR5949IRHAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64KB, 16MHz, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64KB, 16MHz, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5949IRHAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR5949IRHAT - 789792-MSP430FR5949IRHAT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR5949IRHAT
789792-MSP430FR5949IRHAT
Embedded - Embedded - Microcontrollers - MSP430FR5949IRHAT 789792-MSP430FR5949IRHAT
Manufacturer: Texas Instruments Win Source Part Number: 789792-MSP430FR5949I RHAT Series: MSP430 FRAM Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 16MHz Package: 40-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 64KB (64K x 8) Program Memory Type: FRAM RAM Size: 2K x 8 Data Converters: A/D 14x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430FR5949 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ617V-L000+TW; MAXQ610J-2519+T; MAXQ610J-2519+; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 789792-MSP430FR5949IRHAT
Series: MSP430 FRAM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 16MHz
Package: 40-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FRAM
RAM Size: 2K x 8
Data Converters: A/D 14x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430FR5949
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ617V-L000+TW; MAXQ610J-2519+T; MAXQ610J-2519+;
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Microcontrollers - 296-44385-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-44385-1-ND
Microcontrollers 296-44385-1-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 40-VQFN (6x6)

Buy Now Datasheet
Microcontrollers - 296-44385-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-44385-2-ND
Microcontrollers 296-44385-2-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 40-VQFN (6x6)

Buy Now Datasheet
MSP430FR5949 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO 40-VQFN -40 to 85 - 815-MSP430FR5949IRHAT - Utmel Electronic Limited
Hong Kong, China
MSP430FR5949 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO 40-VQFN -40 to 85
815-MSP430FR5949IRHAT
MSP430FR5949 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO 40-VQFN -40 to 85 815-MSP430FR5949IRHAT
MSP430FR5949 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO 40-VQFN -40 to 85

MSP430FR5949 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO 40-VQFN -40 to 85

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5949IRHAT
16-bit Microcontrollers - MCU MSP430FR5949IRHAT
16-bit Microcontrollers - MCU Ultra low power Micro Controller

16-bit Microcontrollers - MCU Ultra low power Micro Controller

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5949IRHAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5949IRHAT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5949IRHAT
IC MCU 16BIT 64KB FRAM 40VQFN

IC MCU 16BIT 64KB FRAM 40VQFN

Supplier's Site
Embedded - Microcontrollers - MSP430FR5949IRHAT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5949IRHAT
Embedded - Microcontrollers MSP430FR5949IRHAT
IC MCU 16BIT 64KB FRAM 40VQFN

IC MCU 16BIT 64KB FRAM 40VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430FR5949IRHAT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR5949IRHAT
Microcontrollers MSP430FR5949IRHAT
IC MCU 16BIT 64KB FRAM 40VQFN

IC MCU 16BIT 64KB FRAM 40VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430FR5949IRHAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5949IRHAT
Microcontrollers MSP430FR5949IRHAT
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 40-VQFN (6x6)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5949IRHAT 685-MSP430FR5949IRHAT 789792-MSP430FR5949IRHAT 296-44385-1-ND 815-MSP430FR5949IRHAT MSP430FR5949IRHAT MSP430FR5949IRHAT MSP430FR5949IRHAT MSP430FR5949IRHAT MSP430FR5949IRHAT
Product Name MSP430FR5949 MSP430FR5949 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO 16-bit 64KB 16MHz 2KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430FR5949IRHAT Microcontrollers MSP430FR5949 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO 40-VQFN -40 to 85 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Clock Speed 16 MHz 24 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 14x12b
RAM 2 KB 64 KB 2 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SAA728N8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Application Specific Microcontrollers - CP3CN37VVAWQX/E7002124 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers