Texas Instruments MSP430FR5949 MSP430FR5949 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO MSP430FR5949IDAR

Description
MSP430FR5949 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO 38-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430FR5949 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO 38-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5949 MSP430FR5949 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO - MSP430FR5949IDAR - Texas Instruments
Dallas, TX, United States
MSP430FR5949 MSP430FR5949 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO
MSP430FR5949IDAR
MSP430FR5949 MSP430FR5949 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO MSP430FR5949IDAR
MSP430FR5949 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO 38-TSSOP -40 to 85

MSP430FR5949 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO 38-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 64KB 2KB Embedded Microcontroller MCU
685-MSP430FR5949IDAR
Industrial 16-bit 64KB 2KB Embedded Microcontroller MCU 685-MSP430FR5949IDAR
16-Bit MCU, 64KB FRAM, 2KB SRAM, 16MHz, 38-TSSOP, Industrial Product overview: MSP430FR5949IDAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 64KB, 2KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 64KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5949IDAR can be used for catalog matching and distributor lookup.

16-Bit MCU, 64KB FRAM, 2KB SRAM, 16MHz, 38-TSSOP, Industrial Product overview: MSP430FR5949IDAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 64KB, 2KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 64KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5949IDAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-40420-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-40420-2-ND
Microcontrollers 296-40420-2-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 38-TSSOP

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 38-TSSOP

Buy Now Datasheet
Microcontrollers - 296-40420-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-40420-1-ND
Microcontrollers 296-40420-1-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 38-TSSOP

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 38-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR5949IDAR - 928192-MSP430FR5949IDAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR5949IDAR
928192-MSP430FR5949IDAR
Embedded - Embedded - Microcontrollers - MSP430FR5949IDAR 928192-MSP430FR5949IDAR
Manufacturer: Texas Instruments Win Source Part Number: 928192-MSP430FR5949I DAR Series: MSP430™ FRAM Operating Temperature Range: -40°C ~ 85°C (TA) Features: CPUXV2 series Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 38-TSSOP Core Processor: CPUXV2 Speed: 16MHz Package: Reel - TR Package: 38-TSSOP (0.240", 6.10mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 64KB (64K x 8) Program Memory Type: FRAM Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: 430FR5949 Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MSP430FR5949IDAR-ND, 296-40420-1, 296-40420-2, 296-40420-6, -296-40420-1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 928192-MSP430FR5949IDAR
Series: MSP430™ FRAM
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: CPUXV2 series Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 38-TSSOP
Core Processor: CPUXV2
Speed: 16MHz
Package: Reel - TR
Package: 38-TSSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FRAM
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: 430FR5949
Categories: Integrated Circuits (ICs)
Case / Package: 38-TSSOP
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MSP430FR5949IDAR-ND, 296-40420-1, 296-40420-2, 296-40420-6, -296-40420-1-ND

Buy Now Datasheet
Microcontrollers - MSP430FR5949IDAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5949IDAR
Microcontrollers MSP430FR5949IDAR
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 38-TSSOP

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 38-TSSOP

Buy Now
Microcontrollers - MSP430FR5949IDAR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR5949IDAR
Microcontrollers MSP430FR5949IDAR
IC MCU 16BIT 64KB FRAM 38TSSOP

IC MCU 16BIT 64KB FRAM 38TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5949IDAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5949IDAR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5949IDAR
IC MCU 16BIT 64KB FRAM 38TSSOP

IC MCU 16BIT 64KB FRAM 38TSSOP

Supplier's Site
Embedded - Microcontrollers - MSP430FR5949IDAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5949IDAR
Embedded - Microcontrollers MSP430FR5949IDAR
IC MCU 16BIT 64KB FRAM 38TSSOP

IC MCU 16BIT 64KB FRAM 38TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5949IDAR
16-bit Microcontrollers - MCU MSP430FR5949IDAR
16-bit Microcontrollers - MCU Ultra low power Micro Controller

16-bit Microcontrollers - MCU Ultra low power Micro Controller

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5949IDAR 685-MSP430FR5949IDAR 296-40420-2-ND 928192-MSP430FR5949IDAR MSP430FR5949IDAR MSP430FR5949IDAR MSP430FR5949IDAR MSP430FR5949IDAR MSP430FR5949IDAR
Product Name MSP430FR5949 MSP430FR5949 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO Industrial 16-bit 64KB 2KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430FR5949IDAR Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 16 MHz 24 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 12x12b
RAM 2 KB 2 KB 64 KB 2 KB 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHARQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers