Texas Instruments MSP430FR5949 MSP430FR5949 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO MSP430FR5949IDA

Description
MSP430FR5949 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO 38-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430FR5949 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO 38-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5949 MSP430FR5949 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO - MSP430FR5949IDA - Texas Instruments
Dallas, TX, United States
MSP430FR5949 MSP430FR5949 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO
MSP430FR5949IDA
MSP430FR5949 MSP430FR5949 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO MSP430FR5949IDA
MSP430FR5949 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO 38-TSSOP -40 to 85

MSP430FR5949 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO 38-TSSOP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1323044-MSP430FR5949IDA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1323044-MSP430FR5949IDA
Integrated Circuits (ICs) - Embedded - Microcontrollers 1323044-MSP430FR5949IDA
Manufacturer: Texas Instruments Win Source Part Number: 1323044-MSP430FR5949 IDA Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: MSP430 CPUXV2 Speed: 16MHz Standard Package: 40 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 64KB (64K x 8) Program Memory Type: FRAM RAM Size: 2K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 38-TSSOP (0.240", 6.10mm Width) ECCN: 5A992C Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MSP430FR5949IDA-ND,2 96-46522-5 Base Product Number: MSP430FR5949 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1323044-MSP430FR5949IDA
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: MSP430 CPUXV2
Speed: 16MHz
Standard Package: 40
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FRAM
RAM Size: 2K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 38-TSSOP (0.240", 6.10mm Width)
ECCN: 5A992C
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MSP430FR5949IDA-ND,296-46522-5
Base Product Number: MSP430FR5949
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
16-bit 64KB 2KB 16MHz Embedded Microcontroller MCU
685-MSP430FR5949IDA
16-bit 64KB 2KB 16MHz Embedded Microcontroller MCU 685-MSP430FR5949IDA
16-Bit MCU, 64KB FRAM, 2KB SRAM, 16MHz, 38-TSSOP Product overview: MSP430FR5949IDA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64KB, 2KB, 16MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64KB, 2KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5949IDA can be used for catalog matching and distributor lookup.

16-Bit MCU, 64KB FRAM, 2KB SRAM, 16MHz, 38-TSSOP Product overview: MSP430FR5949IDA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64KB, 2KB, 16MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64KB, 2KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5949IDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-46522-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-46522-5-ND
Microcontrollers 296-46522-5-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 38-TSSOP

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 38-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5949IDA
16-bit Microcontrollers - MCU MSP430FR5949IDA
16-bit Microcontrollers - MCU Ultra low power Micro Controller

16-bit Microcontrollers - MCU Ultra low power Micro Controller

Buy Now Datasheet
16-bit Microcontrollers - MCU Ultra low power Micro Controller - 815-MSP430FR5949IDA - Utmel Electronic Limited
Hong Kong, China
16-bit Microcontrollers - MCU Ultra low power Micro Controller
815-MSP430FR5949IDA
16-bit Microcontrollers - MCU Ultra low power Micro Controller 815-MSP430FR5949IDA
16-bit Microcontrollers - MCU Ultra low power Micro Controller

16-bit Microcontrollers - MCU Ultra low power Micro Controller

Supplier's Site
Microcontrollers - MSP430FR5949IDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5949IDA
Microcontrollers MSP430FR5949IDA
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 38-TSSOP

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 38-TSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5949IDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5949IDA
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5949IDA
IC MCU 16BIT 64KB FRAM 38TSSOP

IC MCU 16BIT 64KB FRAM 38TSSOP

Supplier's Site
Embedded - Microcontrollers - MSP430FR5949IDA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5949IDA
Embedded - Microcontrollers MSP430FR5949IDA
IC MCU 16BIT 64KB FRAM 38TSSOP

IC MCU 16BIT 64KB FRAM 38TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5949IDA 1323044-MSP430FR5949IDA 685-MSP430FR5949IDA 296-46522-5-ND MSP430FR5949IDA 815-MSP430FR5949IDA MSP430FR5949IDA MSP430FR5949IDA MSP430FR5949IDA
Product Name MSP430FR5949 MSP430FR5949 16 MHz Ultra-Low-Power Microcontroller featuring 64 KB FRAM, 2 KB SRAM, 33 IO Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 64KB 2KB 16MHz Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU 16-bit Microcontrollers - MCU Ultra low power Micro Controller Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Clock Speed 16 MHz 16 MHz 24 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 12x12b
RAM 2 KB 64 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 3 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA720M9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Package Type Other; Tube/Rail
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
 - COP8780CJ - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type CDIP; Other; CDIP40
View Details
5 suppliers