Texas Instruments MSP430FR5948 MSP430FR5948 16 MHz Ultra-Low-Power Microcontroller featuring 48 KB FRAM, 2 KB SRAM, 33 IO MSP430FR5948IDAR

Description
MSP430FR5948 16 MHz Ultra-Low-Power Microcontroller featuring 48 KB FRAM, 2 KB SRAM, 33 IO 38-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430FR5948 16 MHz Ultra-Low-Power Microcontroller featuring 48 KB FRAM, 2 KB SRAM, 33 IO 38-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5948 MSP430FR5948 16 MHz Ultra-Low-Power Microcontroller featuring 48 KB FRAM, 2 KB SRAM, 33 IO - MSP430FR5948IDAR - Texas Instruments
Dallas, TX, United States
MSP430FR5948 MSP430FR5948 16 MHz Ultra-Low-Power Microcontroller featuring 48 KB FRAM, 2 KB SRAM, 33 IO
MSP430FR5948IDAR
MSP430FR5948 MSP430FR5948 16 MHz Ultra-Low-Power Microcontroller featuring 48 KB FRAM, 2 KB SRAM, 33 IO MSP430FR5948IDAR
MSP430FR5948 16 MHz Ultra-Low-Power Microcontroller featuring 48 KB FRAM, 2 KB SRAM, 33 IO 38-TSSOP -40 to 85

MSP430FR5948 16 MHz Ultra-Low-Power Microcontroller featuring 48 KB FRAM, 2 KB SRAM, 33 IO 38-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430FR5948IDAR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430FR5948IDAR-ND
Microcontrollers MSP430FR5948IDAR-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 48KB (48K x 8) FRAM 38-TSSOP

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 48KB (48K x 8) FRAM 38-TSSOP

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 48KB 2KB Embedded Microcontroller MCU
685-MSP430FR5948IDAR
Industrial 16-bit 48KB 2KB Embedded Microcontroller MCU 685-MSP430FR5948IDAR
16-bit MCU, 48KB FRAM, 2KB SRAM, 16MHz, 38-TSSOP, Industrial Product overview: MSP430FR5948IDAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 48KB, 2KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 48KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5948IDAR can be used for catalog matching and distributor lookup.

16-bit MCU, 48KB FRAM, 2KB SRAM, 16MHz, 38-TSSOP, Industrial Product overview: MSP430FR5948IDAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 48KB, 2KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 48KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5948IDAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR5948IDAR - 810870-MSP430FR5948IDAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR5948IDAR
810870-MSP430FR5948IDAR
Embedded - Embedded - Microcontrollers - MSP430FR5948IDAR 810870-MSP430FR5948IDAR
Manufacturer: Texas Instruments Win Source Part Number: 810870-MSP430FR5948I DAR Packaging: Reel Mounting Style: SMD Core Processor: CPUXV2 Speed: 16MHz Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 48KB (48K x 8) Program Memory Type: FRAM RAM Size: 2K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 38-TSSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 810870-MSP430FR5948IDAR
Packaging: Reel
Mounting Style: SMD
Core Processor: CPUXV2
Speed: 16MHz
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FRAM
RAM Size: 2K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 38-TSSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5948IDAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5948IDAR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5948IDAR
IC MCU 16BIT 48KB FRAM 38TSSOP

IC MCU 16BIT 48KB FRAM 38TSSOP

Supplier's Site
Microcontrollers - MSP430FR5948IDAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5948IDAR
Microcontrollers MSP430FR5948IDAR
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 48KB (48K x 8) FRAM 38-TSSOP

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 48KB (48K x 8) FRAM 38-TSSOP

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5948IDAR
16-bit Microcontrollers - MCU MSP430FR5948IDAR
16-bit Microcontrollers - MCU Ultra low power Micro Controller

16-bit Microcontrollers - MCU Ultra low power Micro Controller

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FR5948IDAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5948IDAR
Embedded - Microcontrollers MSP430FR5948IDAR
IC MCU 16BIT 48KB FRAM 38TSSOP

IC MCU 16BIT 48KB FRAM 38TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5948IDAR MSP430FR5948IDAR-ND 685-MSP430FR5948IDAR 810870-MSP430FR5948IDAR MSP430FR5948IDAR MSP430FR5948IDAR MSP430FR5948IDAR MSP430FR5948IDAR
Product Name MSP430FR5948 MSP430FR5948 16 MHz Ultra-Low-Power Microcontroller featuring 48 KB FRAM, 2 KB SRAM, 33 IO Microcontrollers Industrial 16-bit 48KB 2KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430FR5948IDAR Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Clock Speed 16 MHz 16 MHz 24 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 12x12b
RAM 2 KB 2 KB 48 KB 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

1GHZ Embedded Microcontroller MCU - 879-CC1111F16RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2.05 KB
Package Type Other; QFN
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1121RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details